N-Channel 30V 20A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 30V 20A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
N-Channel 30V 20A (Ta), 40A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount Power33
MOSFETs 30V N-Channel PowerTrench Product overview: FDMC7660 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7660 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016031-FDMC7660
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Family Name: FDMC7660
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 4830pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RQ3E180BNTB; BSZ0902NSXT; uPA2822T1L-E2-AT; SiSC06DN-T1-GE3;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET N-CH 30V 20A/40A POWER33
MOSFET N-CH 30V 20A/40A POWER33
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:2.3W RoHS Compliant: Yes
MOSFET Transistor, N Channel, 20 A, 30 V, 0.0018 ohm, 10 V, 1.7 V RoHS Compliant: Yes
MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.0018ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; No. of Pins:6Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC7660CT-ND | 2088-FDMC7660 | 016031-FDMC7660 | FDMC7660 | FDMC7660 | FDMC7660 | 64R3012 | 47T5035 | 73R3648 |
| Product Name | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7660 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet Transistor; Channel Type Onsemi | Mosfet Transistor, N Channel, 20 A, 30 V, 0.0018 Ohm, 10 V, 1.7 V Rohs Compliant Onsemi | Mosfet Transistor; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | ||||
| Package Type | 8-PowerTDFN | Reel | SOT3; Power33 | 8-PowerTDFN | 8-PowerTDFN | TO-3 | TO-3 | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||||||
| Transconductance | 0.1630 kS | ||||||||
| PD | 2.3 milliwatts | 2300 to 41000 milliwatts | 2300 milliwatts | 2300 milliwatts |