onsemi MOSFETs FDMC7208S

Description
MOSFET, Fairchild, FDMC7208S
Request a Quote Datasheet
Description
MOSFET, Fairchild, FDMC7208S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8063490 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063490
MOSFETs 8063490
MOSFET, Fairchild, FDMC7208S

MOSFET, Fairchild, FDMC7208S

Supplier's Site
MOSFETs - 8063490P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063490P
MOSFETs 8063490P
MOSFET, Fairchild, FDMC7208S

MOSFET, Fairchild, FDMC7208S

Supplier's Site
MOSFETs - 1662900 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662900
MOSFETs 1662900
MOSFET, Fairchild, FDMC7208S

MOSFET, Fairchild, FDMC7208S

Supplier's Site
FET, MOSFET Arrays - FDMC7208SCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC7208SCT-ND
FET, MOSFET Arrays FDMC7208SCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A, 16A 800mW Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 12A, 16A 800mW Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC7208STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC7208STR-ND
FET, MOSFET Arrays FDMC7208STR-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A, 16A 800mW Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 12A, 16A 800mW Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC7208SDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC7208SDKR-ND
FET, MOSFET Arrays FDMC7208SDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A, 16A 800mW Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 12A, 16A 800mW Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V MOSFET Transistor
2088-FDMC7208S
N-Channel Dual 30V MOSFET Transistor 2088-FDMC7208S
MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC7208S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7208S can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC7208S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7208S can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDMC7208S - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMC7208S
FET, MOSFET Arrays FDMC7208S
MOSFET 2N-CH 30V 12A/16A PWR33

MOSFET 2N-CH 30V 12A/16A PWR33

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 26A, 1.9W Rohs Compliant Onsemi - 54AH8637 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 26A, 1.9W Rohs Compliant Onsemi
54AH8637
Mosfet, Dual N-Ch, 30V, 26A, 1.9W Rohs Compliant Onsemi 54AH8637
MOSFET, DUAL N-CH, 30V, 26A, 1.9W ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 30V, 26A, 1.9W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC7208S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC7208S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC7208S
MOSFET 2N-CH 30V 12A/16A 8PWR33

MOSFET 2N-CH 30V 12A/16A 8PWR33

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8063490 8063490P FDMC7208SCT-ND 2088-FDMC7208S FDMC7208S 54AH8637 FDMC7208S
Product Name MOSFETs MOSFETs FET, MOSFET Arrays N-Channel Dual 30V MOSFET Transistor FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, 26A, 1.9W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement
Package Type Power 33 WDFN 8-PowerWDFN Reel 8-PowerWDFN TO-3
Number of units in IC 2
PD 1.9 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details