onsemi Electronic Surplus - FDMC7208S FDMC7208S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173812-FDMC7208S Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-Power33 (3x3) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PowerWDFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 800mW Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 12A, 16A Rds On (Maximum) at Id, Vgs: 9mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1130pF at 15V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173812-FDMC7208S Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-Power33 (3x3) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PowerWDFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 800mW Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 12A, 16A Rds On (Maximum) at Id, Vgs: 9mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1130pF at 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FDMC7208S - 1173812-FDMC7208S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDMC7208S
1173812-FDMC7208S
Electronic Surplus - FDMC7208S 1173812-FDMC7208S
Manufacturer: ON Semiconductor Win Source Part Number: 1173812-FDMC7208S Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-Power33 (3x3) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PowerWDFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 800mW Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 12A, 16A Rds On (Maximum) at Id, Vgs: 9mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1130pF at 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173812-FDMC7208S
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-Power33 (3x3)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-PowerWDFN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 800mW
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 12A, 16A
Rds On (Maximum) at Id, Vgs: 9mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1130pF at 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1173812-FDMC7208S
Product Name Electronic Surplus - FDMC7208S
Unlock Full Specs
to access all available technical data