onsemi FET, MOSFET Arrays FDMC7200S

Description
Mosfet Array 2 N-Channel (Dual) 30V 7A, 13A 700mW, 1W Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 7A, 13A 700mW, 1W Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMC7200SDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC7200SDKR-ND
FET, MOSFET Arrays FDMC7200SDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A, 13A 700mW, 1W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 7A, 13A 700mW, 1W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC7200SCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC7200SCT-ND
FET, MOSFET Arrays FDMC7200SCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A, 13A 700mW, 1W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 7A, 13A 700mW, 1W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC7200STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC7200STR-ND
FET, MOSFET Arrays FDMC7200STR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A, 13A 700mW, 1W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 7A, 13A 700mW, 1W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7200S - 016030-FDMC7200S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7200S
016030-FDMC7200S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7200S 016030-FDMC7200S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016030-FDMC7200S Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDMC7200S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-Power33 (3x3) Maximum Power Dissipation: 700mW, 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A, 13A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): SiZ300DT-T1-GE3; AP6950GYT-HF; BSZ0909ND; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016030-FDMC7200S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDMC7200S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-Power33 (3x3)
Maximum Power Dissipation: 700mW, 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A, 13A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 660pF @ 15V
Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): SiZ300DT-T1-GE3; AP6950GYT-HF; BSZ0909ND;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V MOSFET Transistor
2088-FDMC7200S
N-Channel Dual 30V MOSFET Transistor 2088-FDMC7200S
MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC7200S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7200S can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC7200S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7200S can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DUAL N-CH. ER TRENCH MO

MOSFET DUAL N-CH. ER TRENCH MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC7200S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC7200S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC7200S
MOSFET 2N-CH 30V 7A/13A 8PWR33

MOSFET 2N-CH 30V 7A/13A 8PWR33

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMC7200SDKR-ND 016030-FDMC7200S 2088-FDMC7200S FDMC7200S FDMC7200S
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7200S N-Channel Dual 30V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3; 8-Power33 (3x3) Reel
Polarity N-Channel N-Channel
V(BR)DSS 30 volts
PD 700 to 1000 milliwatts 2.5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers