onsemi FET, MOSFET Arrays FDMC7200

Description
Mosfet Array 2 N-Channel (Dual) 30V 6A, 8A 700mW, 900mW Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6A, 8A 700mW, 900mW Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMC7200CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC7200CT-ND
FET, MOSFET Arrays FDMC7200CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A, 8A 700mW, 900mW Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 6A, 8A 700mW, 900mW Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC7200TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC7200TR-ND
FET, MOSFET Arrays FDMC7200TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A, 8A 700mW, 900mW Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 6A, 8A 700mW, 900mW Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - FDMC7200DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMC7200DKR-ND
FET, MOSFET Arrays FDMC7200DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A, 8A 700mW, 900mW Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 6A, 8A 700mW, 900mW Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V MOSFET Transistor
2088-FDMC7200
N-Channel Dual 30V MOSFET Transistor 2088-FDMC7200
MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC7200 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7200 can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMC7200 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC7200 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7200 - 066976-FDMC7200 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7200
066976-FDMC7200
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7200 066976-FDMC7200
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066976-FDMC7200 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-Power33 (3x3) Maximum Power Dissipation: 700mW, 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A, 13A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066976-FDMC7200
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-Power33 (3x3)
Maximum Power Dissipation: 700mW, 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A, 13A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 660pF @ 15V
Maximum Rds On at Id,Vgs: 22 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC7200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC7200
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC7200
MOSFET 2N-CH 30V 6A/8A 8PWR33

MOSFET 2N-CH 30V 6A/8A 8PWR33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMC7200
MOSFET FDMC7200
MOSFET DUAL N-CH. ER TRENCH MO

MOSFET DUAL N-CH. ER TRENCH MO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC7200CT-ND 2088-FDMC7200 066976-FDMC7200 FDMC7200 FDMC7200
Product Name FET, MOSFET Arrays N-Channel Dual 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC7200 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerWDFN Reel SOT3; 8-Power33 (3x3)
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0290 to 0.0560 kS
Unlock Full Specs
to access all available technical data