onsemi P-Channel -20V -56A 6.5mohm MOSFET Transistor FDMC6688P

Description
MOSFETs P-Channel PowerTrench MOSFET -20V, -56A, 6.5mohm Product overview: FDMC6688P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -56A, 6.5mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -56A, 6.5mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC6688P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs P-Channel PowerTrench MOSFET -20V, -56A, 6.5mohm Product overview: FDMC6688P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -56A, 6.5mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -56A, 6.5mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC6688P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -56A 6.5mohm MOSFET Transistor
2088-FDMC6688P
P-Channel -20V -56A 6.5mohm MOSFET Transistor 2088-FDMC6688P
MOSFETs P-Channel PowerTrench MOSFET -20V, -56A, 6.5mohm Product overview: FDMC6688P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -56A, 6.5mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -56A, 6.5mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC6688P can be used for catalog matching and distributor lookup.

MOSFETs P-Channel PowerTrench MOSFET -20V, -56A, 6.5mohm Product overview: FDMC6688P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -56A, 6.5mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -56A, 6.5mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC6688P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC6688PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC6688PTR-ND
Single FETs, MOSFETs FDMC6688PTR-ND
P-Channel 20V 14A (Ta), 56A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

P-Channel 20V 14A (Ta), 56A (Tc) 2.3W (Ta), 30W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6688P - 774474-FDMC6688P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6688P
774474-FDMC6688P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6688P 774474-FDMC6688P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774474-FDMC6688P Series: PowerTrench Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 56A (Tc) Family Name: FDMC6688P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Manufacturer Package: 8-PQFN (3.3x3.3), Power33 Channel Type Type: P Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 61nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 7435pF @ 10V Vgs (Maximum): ±8V Power Dissipation (Maximum): 2.3W (Ta), 30W (Tc) Rds On (Maximum) @ Id, Vgs: 6.5 mOhm @ 14A, 4.5V Alternative Parts (Cross-Reference): Si7655DN-T1-GE3; RQ3C150BCTB; SiSS23DN-T1-GE3; DMP26M7UFG-7; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774474-FDMC6688P
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 56A (Tc)
Family Name: FDMC6688P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Manufacturer Package: 8-PQFN (3.3x3.3), Power33
Channel Type Type: P
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 61nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 7435pF @ 10V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 2.3W (Ta), 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.5 mOhm @ 14A, 4.5V
Alternative Parts (Cross-Reference): Si7655DN-T1-GE3; RQ3C150BCTB; SiSS23DN-T1-GE3; DMP26M7UFG-7;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC6688P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC6688P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC6688P
MOSFET P-CH 20V 14A/56A 8PQFN

MOSFET P-CH 20V 14A/56A 8PQFN

Supplier's Site
Single FETs, MOSFETs - FDMC6688P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC6688P
Single FETs, MOSFETs FDMC6688P
MOSFET P-CH 20V 14A/56A 8PQFN

MOSFET P-CH 20V 14A/56A 8PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PT8P 20_8V FROM VANGUARD

MOSFET PT8P 20_8V FROM VANGUARD

Buy Now Datasheet
Mosfet, P-Ch, -20V, -56A, 30W, Power 33; Transistor Polarity Onsemi - 99AC9167 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -56A, 30W, Power 33; Transistor Polarity Onsemi
99AC9167
Mosfet, P-Ch, -20V, -56A, 30W, Power 33; Transistor Polarity Onsemi 99AC9167
MOSFET, P-CH, -20V, -56A, 30W, POWER 33; Transistor Polarity:P Channel; Continuous Drain Current Id:-56A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-750mV; RoHS Compliant: Yes

MOSFET, P-CH, -20V, -56A, 30W, POWER 33; Transistor Polarity:P Channel; Continuous Drain Current Id:-56A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-750mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC6688P FDMC6688PTR-ND 774474-FDMC6688P FDMC6688P FDMC6688P FDMC6688P 99AC9167
Product Name P-Channel -20V -56A 6.5mohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6688P Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -20V, -56A, 30W, Power 33; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0800 kS
PD 30 milliwatts 2300 to 30000 milliwatts 2300 milliwatts
Package Type Reel 8-PowerWDFN SOT3 8-PowerWDFN 8-PowerWDFN TO-3
Unlock Full Specs
to access all available technical data