onsemi Single FETs, MOSFETs FDMC6679AZ

Description
P-Channel 30V 11.5A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 30V 11.5A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC6679AZFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC6679AZFSCT-ND
Single FETs, MOSFETs FDMC6679AZFSCT-ND
P-Channel 30V 11.5A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 11.5A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC6679AZFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC6679AZFSTR-ND
Single FETs, MOSFETs FDMC6679AZFSTR-ND
P-Channel 30V 11.5A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 11.5A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC6679AZFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC6679AZFSDKR-ND
Single FETs, MOSFETs FDMC6679AZFSDKR-ND
P-Channel 30V 11.5A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 11.5A (Ta), 20A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V MOSFET Transistor
2088-FDMC6679AZ
P-Channel -30V MOSFET Transistor 2088-FDMC6679AZ
MOSFETs -30V P-Channel Power Trench Product overview: FDMC6679AZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC6679AZ can be used for catalog matching and distributor lookup.

MOSFETs -30V P-Channel Power Trench Product overview: FDMC6679AZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC6679AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6679AZ - 016028-FDMC6679AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6679AZ
016028-FDMC6679AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6679AZ 016028-FDMC6679AZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016028-FDMC6679AZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 41W (Tc) Family Name: FDMC6679AZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.5A (Ta), 20A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 91nC @ 10V Max Input Capacitance: 3970pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10 mOhm @ 11.5A, 10V Alternative Parts (Cross-Reference): AP6683GYT-HF; DMP3017SFG-13; DMP3017SFG-7; RQ3E120ATTB; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016028-FDMC6679AZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Family Name: FDMC6679AZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.5A (Ta), 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 91nC @ 10V
Max Input Capacitance: 3970pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10 mOhm @ 11.5A, 10V
Alternative Parts (Cross-Reference): AP6683GYT-HF; DMP3017SFG-13; DMP3017SFG-7; RQ3E120ATTB;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 7599522 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599522
MOSFETs 7599522
MOSFET P-Channel 30V 11.5A MLP8EP

MOSFET P-Channel 30V 11.5A MLP8EP

Supplier's Site
MOSFETs - 7599522P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599522P
MOSFETs 7599522P
MOSFET P-Channel 30V 11.5A MLP8EP

MOSFET P-Channel 30V 11.5A MLP8EP

Supplier's Site
MOSFETs - 1462078 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1462078
MOSFETs 1462078
MOSFET P-Channel 30V 11.5A MLP8EP

MOSFET P-Channel 30V 11.5A MLP8EP

Supplier's Site
Mosfet, P Channel, 30V, 20A, Mlp 3.3X3.3; Channel Type Onsemi - 88T3264 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 30V, 20A, Mlp 3.3X3.3; Channel Type Onsemi
88T3264
Mosfet, P Channel, 30V, 20A, Mlp 3.3X3.3; Channel Type Onsemi 88T3264
MOSFET, P CHANNEL, 30V, 20A, MLP 3.3X3.3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

MOSFET, P CHANNEL, 30V, 20A, MLP 3.3X3.3; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Triode/MOS Tube/Transistor >> MOSFETs - FDMC6679AZ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDMC6679AZ
Triode/MOS Tube/Transistor >> MOSFETs FDMC6679AZ
30V 10mΩ@11.5A,10V 3V@250uA P Channel WDFN-8(3.3x3.3) MOSFETs ROHS

30V 10mΩ@11.5A,10V 3V@250uA P Channel WDFN-8(3.3x3.3) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC6679AZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC6679AZ
Single FETs, MOSFETs FDMC6679AZ
MOSFET P-CH 30V 11.5A/20A 8MLP

MOSFET P-CH 30V 11.5A/20A 8MLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V P-Channel Power Trench

MOSFET -30V P-Channel Power Trench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC6679AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC6679AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC6679AZ
MOSFET P-CH 30V 11.5A/20A 8MLP

MOSFET P-CH 30V 11.5A/20A 8MLP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMC6679AZFSCT-ND 2088-FDMC6679AZ 016028-FDMC6679AZ 7599522 7599522P 88T3264 FDMC6679AZ FDMC6679AZ FDMC6679AZ FDMC6679AZ
Product Name Single FETs, MOSFETs P-Channel -30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6679AZ MOSFETs MOSFETs Mosfet, P Channel, 30V, 20A, Mlp 3.3X3.3; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN Reel SOT3; 8-MLP (3.3x3.3) Mlp MLP8 TO-3 8-PowerWDFN 8-PowerWDFN
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0460 kS
PD 41 milliwatts 2300 to 41000 milliwatts 2300 milliwatts 2300 milliwatts
Unlock Full Specs
to access all available technical data