onsemi 30V 11.5A MOSFET Transistor FDMC6296

Description
MOSFET N-CH 30V 11.5A 8MLP Product overview: FDMC6296 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC6296 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 11.5A 8MLP Product overview: FDMC6296 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC6296 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 11.5A MOSFET Transistor
278-FDMC6296
30V 11.5A MOSFET Transistor 278-FDMC6296
MOSFET N-CH 30V 11.5A 8MLP Product overview: FDMC6296 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC6296 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11.5A 8MLP Product overview: FDMC6296 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC6296 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FDMC6296 - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor

Small Signal Field-Effect Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6296 - 871643-FDMC6296 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6296
871643-FDMC6296
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6296 871643-FDMC6296
Manufacturer: ON Semiconductor Win Source Part Number: 871643-FDMC6296 Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 11.5A (Ta) 900mW (Ta), 2.1W (Tc) Surface Mount 8-MLP (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Part Status: Obsolete Family Name: FDMC62 Categories: Discrete Semiconductor Products Case / Package: 8-MLP (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871643-FDMC6296
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 11.5A (Ta) 900mW (Ta), 2.1W (Tc) Surface Mount 8-MLP (3.3x3.3)
Package: Reel - TR
Package: 8-PowerWDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDMC62
Categories: Discrete Semiconductor Products
Case / Package: 8-MLP (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC6296 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC6296
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC6296
MOSFET N-CH 30V 11.5A 8MLP

MOSFET N-CH 30V 11.5A 8MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDMC6296 FDMC6296 871643-FDMC6296 FDMC6296
Product Name 30V 11.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC6296 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 900 milliwatts
Unlock Full Specs
to access all available technical data