P-Channel 12V 80A (Tc) 2.4W (Ta), 48W (Tc) Surface Mount Power33
P-Channel 12V 80A (Tc) 2.4W (Ta), 48W (Tc) Surface Mount Power33
P-Channel 12V 80A (Tc) 2.4W (Ta), 48W (Tc) Surface Mount Power33
Manufacturer: ON Semiconductor
Win Source Part Number: 919016-FDMC610P
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 80A (Tc) 2.4W (Ta), 48W (Tc) Surface Mount Power33
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC610
Categories: Discrete Semiconductor Products
Case / Package: Power33
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC610PTR, FDMC610PDKR, FDMC610PCT
MOSFETs P-CH PowerTrench MOSFET Product overview: FDMC610P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC610P can be used for catalog matching and distributor lookup.
MOSFET P-CH 12V 80A POWER33
MOSFET P-CH 12V 80A POWER33
MOSFET, P-CH, -12V, -80A, POWER 33-8; Channel Type:P Channel; Drain Source Voltage Vds:-12V; Continuous Drain Current Id:-80A; Rds(on) Test Voltage:-4.5V; Gate Source Threshold Voltage Max:-700mV; Power Dissipation:48W RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMC610PDKR-ND | 919016-FDMC610P | 2088-FDMC610P | FDMC610P | FDMC610P | FDMC610P | 46AC0779 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC610P | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, P-Ch, -12V, -80A, Power 33-8; Channel Type Onsemi |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | 8-PowerTDFN | SOT3; Power33 | Reel | 8-PowerTDFN | 8-PowerTDFN | TO-3 | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0160 kS |