Win Source Part Number: 1164471-FDMC510P-F10
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 18A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 12A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2.3W (Ta), 41W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 116 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 7860 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FDMC510P_F106;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FDMC510
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
P-Channel 20V 12A (Ta), 18A (Tc) 2.3W (Ta), 41W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET P-CH 20V 12A/18A 8WDFN
MOSFET ST3 20V/8V PCH Power Trench Mosfet
MOSFET P-CH 20V 12A/18A 8WDFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1164471-FDMC510P-F106 | FDMC510P-F106-ND | FDMC510P-F106 | FDMC510P-F106 | FDMC510P-F106 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 2300 to 41000 milliwatts | 2300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN |