onsemi Single FETs, MOSFETs FDMC4435BZ

Description
P-Channel 30V 8.5A (Ta), 18A (Tc) 2.3W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 30V 8.5A (Ta), 18A (Tc) 2.3W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC4435BZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC4435BZDKR-ND
Single FETs, MOSFETs FDMC4435BZDKR-ND
P-Channel 30V 8.5A (Ta), 18A (Tc) 2.3W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 8.5A (Ta), 18A (Tc) 2.3W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC4435BZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC4435BZTR-ND
Single FETs, MOSFETs FDMC4435BZTR-ND
P-Channel 30V 8.5A (Ta), 18A (Tc) 2.3W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 8.5A (Ta), 18A (Tc) 2.3W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC4435BZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC4435BZCT-ND
Single FETs, MOSFETs FDMC4435BZCT-ND
P-Channel 30V 8.5A (Ta), 18A (Tc) 2.3W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 8.5A (Ta), 18A (Tc) 2.3W (Ta), 31W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V MOSFET Transistor
2088-FDMC4435BZ
P-Channel -30V MOSFET Transistor 2088-FDMC4435BZ
MOSFETs -30V P-Channel PowerTrench Product overview: FDMC4435BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC4435BZ can be used for catalog matching and distributor lookup.

MOSFETs -30V P-Channel PowerTrench Product overview: FDMC4435BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC4435BZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC4435BZ - 016025-FDMC4435BZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC4435BZ
016025-FDMC4435BZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC4435BZ 016025-FDMC4435BZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016025-FDMC4435BZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.3W (Ta), 31W (Tc) Family Name: FDMC4435BZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3), Power33 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.5A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2045pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 20 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): DMP3036SFG-13; DMP3036SFG-7; STL6P3LLH6; Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016025-FDMC4435BZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.3W (Ta), 31W (Tc)
Family Name: FDMC4435BZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3), Power33
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.5A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 2045pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): DMP3036SFG-13; DMP3036SFG-7; STL6P3LLH6;
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -30V P-Channel PowerTrench

MOSFET -30V P-Channel PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC4435BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC4435BZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC4435BZ
MOSFET P-CH 30V 8.5A/18A 8MLP

MOSFET P-CH 30V 8.5A/18A 8MLP

Supplier's Site
Mosfet, P Ch, 30V, 18A, Mlp 3.3X3.3; Transistor Polarity Onsemi - 88T3261 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, 30V, 18A, Mlp 3.3X3.3; Transistor Polarity Onsemi
88T3261
Mosfet, P Ch, 30V, 18A, Mlp 3.3X3.3; Transistor Polarity Onsemi 88T3261
MOSFET, P CH, 30V, 18A, MLP 3.3X3.3; Transistor Polarity:P Channel; Continuous Drain Current Id:-18A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs Typ:-1.9V RoHS Compliant: Yes

MOSFET, P CH, 30V, 18A, MLP 3.3X3.3; Transistor Polarity:P Channel; Continuous Drain Current Id:-18A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs Typ:-1.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -30V, 0.015Ohm, -18A, Mlp-8, Full Reel; Channel Type Onsemi - 08N9280 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, 0.015Ohm, -18A, Mlp-8, Full Reel; Channel Type Onsemi
08N9280
Mosfet, P Channel, -30V, 0.015Ohm, -18A, Mlp-8, Full Reel; Channel Type Onsemi 08N9280
MOSFET, P CHANNEL, -30V, 0.015OHM, -18A, MLP-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:31W RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, 0.015OHM, -18A, MLP-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:31W RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -30V, 0.015Ohm, -18A, Mlp-8; Transistor Polarity Onsemi - 85W3142 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, 0.015Ohm, -18A, Mlp-8; Transistor Polarity Onsemi
85W3142
Mosfet, P Channel, -30V, 0.015Ohm, -18A, Mlp-8; Transistor Polarity Onsemi 85W3142
MOSFET, P CHANNEL, -30V, 0.015OHM, -18A, MLP-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; On Resistance Rds(on):0.015ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:31WRoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, 0.015OHM, -18A, MLP-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; On Resistance Rds(on):0.015ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:31WRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDMC4435BZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC4435BZ
Single FETs, MOSFETs FDMC4435BZ
MOSFET P-CH 30V 8.5A/18A 8MLP

MOSFET P-CH 30V 8.5A/18A 8MLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC4435BZDKR-ND 2088-FDMC4435BZ 016025-FDMC4435BZ FDMC4435BZ FDMC4435BZ 88T3261 08N9280 85W3142 FDMC4435BZ
Product Name Single FETs, MOSFETs P-Channel -30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC4435BZ MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Ch, 30V, 18A, Mlp 3.3X3.3; Transistor Polarity Onsemi Mosfet, P Channel, -30V, 0.015Ohm, -18A, Mlp-8, Full Reel; Channel Type Onsemi Mosfet, P Channel, -30V, 0.015Ohm, -18A, Mlp-8; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN Reel SOT3; 8-MLP (3.3x3.3), Power33 8-PowerWDFN TO-3 TO-3 TO-3 8-PowerWDFN
MOSFET Operating Mode Enhancement
PD 2.3 milliwatts 2300 to 31000 milliwatts 31000 milliwatts 31000 milliwatts 2300 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data