onsemi N-Channel 25V 124A MOSFET Transistor FDMC2D8N025S

Description
N-Channel PowerTrench® SyncFETTM 25V, 124A, 1.9mΩ, 3000-REEL Product overview: FDMC2D8N025S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 124A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 124A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2D8N025S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel PowerTrench® SyncFETTM 25V, 124A, 1.9mΩ, 3000-REEL Product overview: FDMC2D8N025S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 124A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 124A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2D8N025S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 25V 124A MOSFET Transistor
278-FDMC2D8N025S
N-Channel 25V 124A MOSFET Transistor 278-FDMC2D8N025S
N-Channel PowerTrench® SyncFETTM 25V, 124A, 1.9mΩ, 3000-REEL Product overview: FDMC2D8N025S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 124A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 124A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2D8N025S can be used for catalog matching and distributor lookup.

N-Channel PowerTrench® SyncFETTM 25V, 124A, 1.9mΩ, 3000-REEL Product overview: FDMC2D8N025S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 124A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 124A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2D8N025S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC2D8N025SOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2D8N025SOSCT-ND
Single FETs, MOSFETs FDMC2D8N025SOSCT-ND
N-Channel 25V 124A (Tc) 47W (Tc) Surface Mount Power33

N-Channel 25V 124A (Tc) 47W (Tc) Surface Mount Power33

Buy Now Datasheet
Single FETs, MOSFETs - FDMC2D8N025SOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2D8N025SOSTR-ND
Single FETs, MOSFETs FDMC2D8N025SOSTR-ND
N-Channel 25V 124A (Tc) 47W (Tc) Surface Mount Power33

N-Channel 25V 124A (Tc) 47W (Tc) Surface Mount Power33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1058808-FDMC2D8N025S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1058808-FDMC2D8N025S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1058808-FDMC2D8N025S
Win Source Part Number: 1058808-FDMC2D8N025S Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 124A (Tc) Rds On (Max) @ Id, Vgs: 1.9mOhm @ 28A, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 47W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: Power33 Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4615 pF @ 13 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD17576Q5B; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMC2D8N025SOSTR,FDM C2D8N025S-ND,FDMC2D8 N025SOSDKR,FDMC2D8N0 25SOSCT Base Product Number: FDMC2D8 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1058808-FDMC2D8N025S
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 124A (Tc)
Rds On (Max) @ Id, Vgs: 1.9mOhm @ 28A, 10V
Vgs(th) (Max) @ Id: 3V @ 1mA
Power Dissipation (Max): 47W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: Power33
Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4615 pF @ 13 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CSD17576Q5B;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMC2D8N025SOSTR,FDMC2D8N025S-ND,FDMC2D8N025SOSDKR,FDMC2D8N025SOSCT
Base Product Number: FDMC2D8
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-ChannelPowerTrench MOSFET,PwrClip 33Sin

MOSFET N-ChannelPowerTrench MOSFET,PwrClip 33Sin

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC2D8N025S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC2D8N025S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC2D8N025S
MOSFET N-CH 25V 124A POWER33

MOSFET N-CH 25V 124A POWER33

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDMC2D8N025S FDMC2D8N025SOSCT-ND 1058808-FDMC2D8N025S FDMC2D8N025S FDMC2D8N025S
Product Name N-Channel 25V 124A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF7478QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers