onsemi SMD 220V 1A MOSFET Transistor FDMC2674

Description
N-Ch MOSFET 220V 1A 366mR Surface Mount Product overview: FDMC2674 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 220V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2674 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 220V 1A 366mR Surface Mount Product overview: FDMC2674 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 220V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2674 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220V 1A MOSFET Transistor
278-FDMC2674
SMD 220V 1A MOSFET Transistor 278-FDMC2674
N-Ch MOSFET 220V 1A 366mR Surface Mount Product overview: FDMC2674 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 220V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2674 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 220V 1A 366mR Surface Mount Product overview: FDMC2674 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 220V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2674 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2674 - 016023-FDMC2674 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2674
016023-FDMC2674
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2674 016023-FDMC2674
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016023-FDMC2674 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 42W (Tc) Family Name: FDMC2674 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 220V Continuous Drain Current at 25°C: 1A (Ta), 7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 1180pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 366 mOhm @ 1A, 10V Alternative Parts (Cross-Reference): PML260SN; PML260SN,118; Si7302DN-T1-GE3; Introduction Date: April 20, 2001 ECCN: EAR99 Country of Origin: Thailand, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016023-FDMC2674
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 42W (Tc)
Family Name: FDMC2674
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 220V
Continuous Drain Current at 25°C: 1A (Ta), 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 1180pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 366 mOhm @ 1A, 10V
Alternative Parts (Cross-Reference): PML260SN; PML260SN,118; Si7302DN-T1-GE3;
Introduction Date: April 20, 2001
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC2674TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2674TR-ND
Single FETs, MOSFETs FDMC2674TR-ND
N-Channel 220V 1A (Ta), 7A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 220V 1A (Ta), 7A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC2674 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC2674
Single FETs, MOSFETs FDMC2674
MOSFET N-CH 220V 1A/7A 8MLP

MOSFET N-CH 220V 1A/7A 8MLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC2674 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC2674
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC2674
MOSFET N-CH 220V 1A/7A 8MLP

MOSFET N-CH 220V 1A/7A 8MLP

Supplier's Site
N Channel Mosfet, 220V, 7A Power 33, Full Reel; Channel Type Onsemi - 02M6812 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 220V, 7A Power 33, Full Reel; Channel Type Onsemi
02M6812
N Channel Mosfet, 220V, 7A Power 33, Full Reel; Channel Type Onsemi 02M6812
N CHANNEL MOSFET, 220V, 7A POWER 33, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:220V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:42W RoHS Compliant: Yes

N CHANNEL MOSFET, 220V, 7A POWER 33, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:220V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:42W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 220V, 7A, Mlp-8; Transistor Polarity Onsemi - 64AH3456 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 220V, 7A, Mlp-8; Transistor Polarity Onsemi
64AH3456
Mosfet, N-Ch, 220V, 7A, Mlp-8; Transistor Polarity Onsemi 64AH3456
MOSFET, N-CH, 220V, 7A, MLP-8; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:220V; On Resistance Rds(on):0.305ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 220V, 7A, MLP-8; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:220V; On Resistance Rds(on):0.305ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 220V, 7A Mlp; Transistor Polarity Onsemi - 87W8824 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 220V, 7A Mlp; Transistor Polarity Onsemi
87W8824
Mosfet, N Channel, 220V, 7A Mlp; Transistor Polarity Onsemi 87W8824
MOSFET, N CHANNEL, 220V, 7A MLP; Transistor Polarity:N Channel; Drain Source Voltage Vds:220V; Continuous Drain Current Id:1A; On Resistance Rds(on):0.305ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 220V, 7A MLP; Transistor Polarity:N Channel; Drain Source Voltage Vds:220V; Continuous Drain Current Id:1A; On Resistance Rds(on):0.305ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMC2674
MOSFET FDMC2674
MOSFET LOW VOLTAGE

MOSFET LOW VOLTAGE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDMC2674 016023-FDMC2674 FDMC2674TR-ND FDMC2674 FDMC2674 02M6812 64AH3456 87W8824 FDMC2674
Product Name SMD 220V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2674 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 220V, 7A Power 33, Full Reel; Channel Type Onsemi Mosfet, N-Ch, 220V, 7A, Mlp-8; Transistor Polarity Onsemi Mosfet, N Channel, 220V, 7A Mlp; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 2100 milliwatts 2100 to 42000 milliwatts 2100 milliwatts 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 220 volts 220 volts
Package Type SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data