onsemi Single FETs, MOSFETs FDMC2610

Description
N-Channel 200V 2.2A (Ta), 9.5A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 200V 2.2A (Ta), 9.5A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC2610TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2610TR-ND
Single FETs, MOSFETs FDMC2610TR-ND
N-Channel 200V 2.2A (Ta), 9.5A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 200V 2.2A (Ta), 9.5A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC2610CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2610CT-ND
Single FETs, MOSFETs FDMC2610CT-ND
N-Channel 200V 2.2A (Ta), 9.5A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 200V 2.2A (Ta), 9.5A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC2610DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2610DKR-ND
Single FETs, MOSFETs FDMC2610DKR-ND
N-Channel 200V 2.2A (Ta), 9.5A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

N-Channel 200V 2.2A (Ta), 9.5A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
200V MOSFET Transistor
2088-FDMC2610
200V MOSFET Transistor 2088-FDMC2610
MOSFETs 200V N-Ch UltraFET PowerTrench MOSFET Product overview: FDMC2610 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC2610 can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Ch UltraFET PowerTrench MOSFET Product overview: FDMC2610 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC2610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2610 - 016022-FDMC2610 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2610
016022-FDMC2610
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2610 016022-FDMC2610
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016022-FDMC2610 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.2A (Ta), 9.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 960pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 2.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016022-FDMC2610
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2.2A (Ta), 9.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 960pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 2.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMC2610 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC2610
Single FETs, MOSFETs FDMC2610
MOSFET N-CH 200V 2.2A/9.5A 8MLP

MOSFET N-CH 200V 2.2A/9.5A 8MLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMC2610
MOSFET FDMC2610
MOSFET 200V N-Ch UltraFET PowerTrench MOSFET

MOSFET 200V N-Ch UltraFET PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC2610 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC2610
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC2610
MOSFET N-CH 200V 2.2A/9.5A 8MLP

MOSFET N-CH 200V 2.2A/9.5A 8MLP

Supplier's Site
Mosfet, N Channel,30V, 14A, Mlp; Channel Type Onsemi - 87W8823 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel,30V, 14A, Mlp; Channel Type Onsemi
87W8823
Mosfet, N Channel,30V, 14A, Mlp; Channel Type Onsemi 87W8823
MOSFET, N CHANNEL,30V, 14A, MLP; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V RoHS Compliant: Yes

MOSFET, N CHANNEL,30V, 14A, MLP; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V RoHS Compliant: Yes

Supplier's Site
N Ch Mosfet, 200V, 9.5A, Power 33, Full Reel; Channel Type Onsemi - 20M1169 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 200V, 9.5A, Power 33, Full Reel; Channel Type Onsemi
20M1169
N Ch Mosfet, 200V, 9.5A, Power 33, Full Reel; Channel Type Onsemi 20M1169
N CH MOSFET, 200V, 9.5A, POWER 33, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:42W RoHS Compliant: Yes

N CH MOSFET, 200V, 9.5A, POWER 33, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:42W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC2610TR-ND 2088-FDMC2610 016022-FDMC2610 FDMC2610 FDMC2610 FDMC2610 87W8823 20M1169
Product Name Single FETs, MOSFETs 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2610 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel,30V, 14A, Mlp; Channel Type Onsemi N Ch Mosfet, 200V, 9.5A, Power 33, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerWDFN Reel SOT3; 8-MLP (3.3x3.3) 8-PowerWDFN 8-PowerWDFN TO-3 TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0070 kS
PD 2.1 milliwatts 2100 to 42000 milliwatts 2100 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR4620 - 1149839-AUIRFR4620 - Win Source Electronics
Specs
Package Type SOT3
View Details
7 suppliers