onsemi P-Channel -150V MOSFET Transistor FDMC2523P

Description
MOSFETs -150V P-Channel QFET Product overview: FDMC2523P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC2523P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs -150V P-Channel QFET Product overview: FDMC2523P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC2523P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -150V MOSFET Transistor
2088-FDMC2523P
P-Channel -150V MOSFET Transistor 2088-FDMC2523P
MOSFETs -150V P-Channel QFET Product overview: FDMC2523P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC2523P can be used for catalog matching and distributor lookup.

MOSFETs -150V P-Channel QFET Product overview: FDMC2523P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC2523P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC2523PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2523PCT-ND
Single FETs, MOSFETs FDMC2523PCT-ND
P-Channel 150V 3A (Tc) 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 150V 3A (Tc) 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC2523PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2523PTR-ND
Single FETs, MOSFETs FDMC2523PTR-ND
P-Channel 150V 3A (Tc) 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 150V 3A (Tc) 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC2523PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2523PDKR-ND
Single FETs, MOSFETs FDMC2523PDKR-ND
P-Channel 150V 3A (Tc) 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 150V 3A (Tc) 42W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2523P - 112819-FDMC2523P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2523P
112819-FDMC2523P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2523P 112819-FDMC2523P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112819-FDMC2523P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 42W (Tc) Family Name: FDMC2523P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 10V Introduction Date: May 11, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112819-FDMC2523P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Family Name: FDMC2523P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.5A, 10V
Introduction Date: May 11, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 6710387 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710387
MOSFETs 6710387
MOSFET P-Channel 150V 1.8A MLP8EP

MOSFET P-Channel 150V 1.8A MLP8EP

Supplier's Site
MOSFETs - 6710387P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710387P
MOSFETs 6710387P
MOSFET P-Channel 150V 1.8A MLP8EP

MOSFET P-Channel 150V 1.8A MLP8EP

Supplier's Site
MOSFETs - 1241700 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241700
MOSFETs 1241700
MOSFET P-Channel 150V 1.8A MLP8EP

MOSFET P-Channel 150V 1.8A MLP8EP

Supplier's Site
Single FETs, MOSFETs - FDMC2523P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC2523P
Single FETs, MOSFETs FDMC2523P
POWER FIELD-EFFECT TRANSISTOR, 3

POWER FIELD-EFFECT TRANSISTOR, 3

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC2523P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC2523P
Single FETs, MOSFETs FDMC2523P
MOSFET P-CH 150V 3A 8MLP

MOSFET P-CH 150V 3A 8MLP

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 3 A, 150 V, 1.5 Ohm, 10 V, 3.8 V Rohs Compliant Onsemi - 34M6114 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 3 A, 150 V, 1.5 Ohm, 10 V, 3.8 V Rohs Compliant Onsemi
34M6114
Mosfet Transistor, P Channel, 3 A, 150 V, 1.5 Ohm, 10 V, 3.8 V Rohs Compliant Onsemi 34M6114
MOSFET Transistor, P Channel, 3 A, 150 V, 1.5 ohm, 10 V, 3.8 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 3 A, 150 V, 1.5 ohm, 10 V, 3.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -150V, 3A, Power 33; Channel Type Onsemi - 76M7882 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -150V, 3A, Power 33; Channel Type Onsemi
76M7882
P Channel Mosfet, -150V, 3A, Power 33; Channel Type Onsemi 76M7882
P CHANNEL MOSFET, -150V, 3A, POWER 33; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:3.8V; Gate Source Threshold Voltage Max:3.8V RoHS Compliant: Yes

P CHANNEL MOSFET, -150V, 3A, POWER 33; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:3.8V; Gate Source Threshold Voltage Max:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC2523P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC2523P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC2523P
MOSFET P-CH 150V 3A 8MLP

MOSFET P-CH 150V 3A 8MLP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -150V P-Channel QFET

MOSFET -150V P-Channel QFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDMC2523P
Triode/MOS Tube/Transistor >> MOSFETs FDMC2523P
Power-33-8 MOSFETs ROHS

Power-33-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMC2523P FDMC2523PCT-ND 112819-FDMC2523P 6710387 6710387P FDMC2523P 34M6114 76M7882 FDMC2523P FDMC2523P FDMC2523P
Product Name P-Channel -150V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2523P MOSFETs MOSFETs Single FETs, MOSFETs Mosfet Transistor, P Channel, 3 A, 150 V, 1.5 Ohm, 10 V, 3.8 V Rohs Compliant Onsemi P Channel Mosfet, -150V, 3A, Power 33; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0014 kS
PD 42 milliwatts 42000 milliwatts 42000 milliwatts
Package Type Reel 8-PowerWDFN SOT3; 8-MLP (3.3x3.3) Mlp MLP 8-PowerWDFN TO-3 TO-3 8-PowerWDFN
Unlock Full Specs
to access all available technical data