onsemi Single FETs, MOSFETs FDMC2514SDC

Description
N-Channel 25V 24A (Ta), 40A (Tc) 3W (Ta), 60W (Tc) Surface Mount Dual Cool ™ 33
Request a Quote Datasheet
Description
N-Channel 25V 24A (Ta), 40A (Tc) 3W (Ta), 60W (Tc) Surface Mount Dual Cool ™ 33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC2514SDCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC2514SDCTR-ND
Single FETs, MOSFETs FDMC2514SDCTR-ND
N-Channel 25V 24A (Ta), 40A (Tc) 3W (Ta), 60W (Tc) Surface Mount Dual Cool ™ 33

N-Channel 25V 24A (Ta), 40A (Tc) 3W (Ta), 60W (Tc) Surface Mount Dual Cool ™ 33

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2514SDC - 016021-FDMC2514SDC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2514SDC
016021-FDMC2514SDC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2514SDC 016021-FDMC2514SDC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016021-FDMC2514SDC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Dual Cool 33 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 24A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 2705pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 22.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016021-FDMC2514SDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Dual Cool 33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 24A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 2705pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 22.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 25V 40A MOSFET Transistor
278-FDMC2514SDC
N-Channel SMD 25V 40A MOSFET Transistor 278-FDMC2514SDC
N-Channel MOSFET 25V 40A 3.5mR SyncFET Surface Mount Product overview: FDMC2514SDC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2514SDC can be used for catalog matching and distributor lookup.

N-Channel MOSFET 25V 40A 3.5mR SyncFET Surface Mount Product overview: FDMC2514SDC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2514SDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC2514SDC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC2514SDC
Single FETs, MOSFETs FDMC2514SDC
MOSFET N-CH 25V 24A/40A DLCOOL33

MOSFET N-CH 25V 24A/40A DLCOOL33

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC2514SDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC2514SDC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC2514SDC
MOSFET N-CH 25V 24A/40A DLCOOL33

MOSFET N-CH 25V 24A/40A DLCOOL33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V NChan Dual Cool PowerTrench SyncFET

MOSFET 25V NChan Dual Cool PowerTrench SyncFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMC2514SDCTR-ND 016021-FDMC2514SDC 278-FDMC2514SDC FDMC2514SDC FDMC2514SDC FDMC2514SDC
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2514SDC N-Channel SMD 25V 40A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; Dual Cool 33 8-PowerTDFN 8-PowerTDFN
V(BR)DSS 25 volts 25 volts
PD 3000 to 60000 milliwatts 60000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2605059P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
9 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details