MOSFET N-CH 25V 32A 8PQFN
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101166-FDMC2512SDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 66W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Dual Cool 33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 32A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 4410pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 27A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-CH Power MOSFET 25V 32A 8-Pin Surface Mount Product overview: FDMC2512SDC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC2512SDC can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 32A 8PQFN
MOSFET N-CH 25V 32A 8PQFN
MOSFET 25V N-Channel Dual CoolPowerTrench SyncFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-FDMC2512SDCTR-ND | 101166-FDMC2512SDC | 278-FDMC2512SDC | FDMC2512SDC | FDMC2512SDC | FDMC2512SDC | 598-FDMC2512SDC |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC2512SDC | SMD 25V 32A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET 25V N-Channel Dual CoolPowerTrench SyncFET |
| Polarity | N-Channel; N-Channel | N-Channel; N-CHANNEL | |||||
| V(BR)DSS | 25 volts | 25 volts | 25 volts | ||||
| PD | 3000 to 66000 milliwatts | 3000 milliwatts | 66000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; Dual Cool 33 |