onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC0310AS_F127 FDMC0310AS_F127

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184288-FDMC0310AS_F 127 Drain to Source Voltage (Vdss): 30 V Input Capacitance: 3.165 nF Number of Channels: 1 Number of Pins: 8 Rise Time: 5 ns Fall Time: 4 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDMC0310AS-F127; FDMC0310ASF127; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.4 W Turn-On Delay Time: 11 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 21 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 4.5 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 4.4 mΩ
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184288-FDMC0310AS_F 127 Drain to Source Voltage (Vdss): 30 V Input Capacitance: 3.165 nF Number of Channels: 1 Number of Pins: 8 Rise Time: 5 ns Fall Time: 4 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDMC0310AS-F127; FDMC0310ASF127; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.4 W Turn-On Delay Time: 11 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 21 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 4.5 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 4.4 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC0310AS_F127 - 1184288-FDMC0310AS_F127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC0310AS_F127
1184288-FDMC0310AS_F127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC0310AS_F127 1184288-FDMC0310AS_F127
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184288-FDMC0310AS_F 127 Drain to Source Voltage (Vdss): 30 V Input Capacitance: 3.165 nF Number of Channels: 1 Number of Pins: 8 Rise Time: 5 ns Fall Time: 4 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDMC0310AS-F127; FDMC0310ASF127; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.4 W Turn-On Delay Time: 11 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 21 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 30 ns Drain to Source Resistance: 4.5 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 4.4 mΩ

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184288-FDMC0310AS_F127
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 3.165 nF
Number of Channels: 1
Number of Pins: 8
Rise Time: 5 ns
Fall Time: 4 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FDMC0310AS-F127; FDMC0310ASF127;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2.4 W
Turn-On Delay Time: 11 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 21 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 30 ns
Drain to Source Resistance: 4.5 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 4.4 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1184288-FDMC0310AS_F127
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC0310AS_F127
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
Transistors - 6MBP50RA120-55 - ODG (Origin Data Global)
Fuji Electric Corp. of America
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details