onsemi Single FETs, MOSFETs FDMC013P030Z

Description
P-Channel 30V 54A (Tc) 30W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 30V 54A (Tc) 30W (Tc) Surface Mount 8-MLP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMC013P030ZOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC013P030ZOSTR-ND
Single FETs, MOSFETs FDMC013P030ZOSTR-ND
P-Channel 30V 54A (Tc) 30W (Tc) Surface Mount 8-MLP (3.3x3.3)

P-Channel 30V 54A (Tc) 30W (Tc) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -54A MOSFET Transistor
278-FDMC013P030Z
P-Channel -30V -54A MOSFET Transistor 278-FDMC013P030Z
P-Channel PowerTrench® MOSFET -30V, -54A, 7.0mΩ, 3000-REEL Product overview: FDMC013P030Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC013P030Z can be used for catalog matching and distributor lookup.

P-Channel PowerTrench® MOSFET -30V, -54A, 7.0mΩ, 3000-REEL Product overview: FDMC013P030Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC013P030Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FDMC013P030Z - 723532-FDMC013P030Z - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDMC013P030Z
723532-FDMC013P030Z
FETs - Single - FDMC013P030Z 723532-FDMC013P030Z
Manufacturer: ON Semiconductor Win Source Part Number: 723532-FDMC013P030Z Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-MLP (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Power Dissipation (Maximum): 30W Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 54A Rds On (Maximum) at Id, Vgs: 7mOhm at 14A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 135nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 5785pF at 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 723532-FDMC013P030Z
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-MLP (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 30W
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 54A
Rds On (Maximum) at Id, Vgs: 7mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 135nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 5785pF at 15V

Buy Now
Sheung Wan, Hong Kong
MOSFET PT8P Z -30V/-25V ZENER ER

MOSFET PT8P Z -30V/-25V ZENER ER

Buy Now Datasheet
Single FETs, MOSFETs - FDMC013P030Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC013P030Z
Single FETs, MOSFETs FDMC013P030Z
MOSFET P-CHANNEL 30V 54A 8MLP

MOSFET P-CHANNEL 30V 54A 8MLP

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 54A, 150Deg C, 30W Rohs Compliant Onsemi - 54AH8635 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 54A, 150Deg C, 30W Rohs Compliant Onsemi
54AH8635
Mosfet, P-Ch, 30V, 54A, 150Deg C, 30W Rohs Compliant Onsemi 54AH8635
MOSFET, P-CH, 30V, 54A, 150DEG C, 30W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 54A, 150DEG C, 30W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC013P030Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC013P030Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC013P030Z
MOSFET P-CHANNEL 30V 54A 8MLP

MOSFET P-CHANNEL 30V 54A 8MLP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMC013P030ZOSTR-ND 278-FDMC013P030Z 723532-FDMC013P030Z FDMC013P030Z FDMC013P030Z 54AH8635 FDMC013P030Z
Product Name Single FETs, MOSFETs P-Channel -30V -54A MOSFET Transistor FETs - Single - FDMC013P030Z MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 30V, 54A, 150Deg C, 30W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN TO-3 8-PowerWDFN
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data