N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 51 A, 10 mΩ,, 3000-REEL Product overview: FDMC010N08C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 51 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 51 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC010N08C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1058806-FDMC010N08C
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 51A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 4V @ 90µA
Power Dissipation (Max): 2.4W (Ta), 52W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: Power33
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMC010N08COSDKR,FDM
Base Product Number: FDMC010
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
N-Channel 80V 11A (Ta), 51A (Tc) 2.4W (Ta), 52W (Tc) Surface Mount Power33
N-Channel 80V 11A (Ta), 51A (Tc) 2.4W (Ta), 52W (Tc) Surface Mount Power33
N-Channel 80V 11A (Ta), 51A (Tc) 2.4W (Ta), 52W (Tc) Surface Mount Power33
MOSFET N-CH 80V 11A/51A POWER33
MOSFET PTNG 80/20V IN 51A 10 mOhm
MOSFET N-CH 80V 11A/51A POWER33
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDMC010N08C | 1058806-FDMC010N08C | FDMC010N08COSCT-ND | FDMC010N08C | FDMC010N08C | FDMC010N08C |
| Product Name | N-Channel 80 V 51 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 2400 to 52000 milliwatts | 2400 milliwatts | ||||
| Package Type | SOT3 | 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN |