onsemi N-Channel 80V 20V MOSFET Transistor FDMC008N08C

Description
MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMC008N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC008N08C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMC008N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC008N08C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V 20V MOSFET Transistor
2088-FDMC008N08C
N-Channel 80V 20V MOSFET Transistor 2088-FDMC008N08C
MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMC008N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC008N08C can be used for catalog matching and distributor lookup.

MOSFETs 80V/20V N-Channel PTNG MOSFET Product overview: FDMC008N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC008N08C can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 488-FDMC008N08CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMC008N08CDKR-ND
Single FETs, MOSFETs 488-FDMC008N08CDKR-ND
MOSFET N-CHANNEL 80V 60A 8PQFN

MOSFET N-CHANNEL 80V 60A 8PQFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMC008N08CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMC008N08CTR-ND
Single FETs, MOSFETs 488-FDMC008N08CTR-ND
N-Channel 80V 60A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

N-Channel 80V 60A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMC008N08CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMC008N08CCT-ND
Single FETs, MOSFETs 488-FDMC008N08CCT-ND
MOSFET N-CHANNEL 80V 60A 8PQFN

MOSFET N-CHANNEL 80V 60A 8PQFN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC008N08C - 871639-FDMC008N08C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC008N08C
871639-FDMC008N08C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC008N08C 871639-FDMC008N08C
Manufacturer: ON Semiconductor Win Source Part Number: 871639-FDMC008N08C Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 60A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33 Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMC008 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (3.3x3.3), Power33 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871639-FDMC008N08C
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 60A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC008
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (3.3x3.3), Power33
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 80V/20V N-Channel PTNG MOSFET

MOSFET 80V/20V N-Channel PTNG MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC008N08C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC008N08C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC008N08C
MOSFET N-CHANNEL 80V 60A 8PQFN

MOSFET N-CHANNEL 80V 60A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMC008N08C 488-FDMC008N08CDKR-ND 871639-FDMC008N08C FDMC008N08C FDMC008N08C
Product Name N-Channel 80V 20V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC008N08C MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0500 kS
PD 57 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405 - 1149772-AUIRF1405 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers