Mosfet Array 2 N-Channel (Dual) 30V 46A 1.9W, 2.5W Surface Mount 8-Power33 (3x3)
Mosfet Array 2 N-Channel (Dual) 30V 46A 1.9W, 2.5W Surface Mount 8-Power33 (3x3)
Mosfet Array 2 N-Channel (Dual) 30V 46A 1.9W, 2.5W Surface Mount 8-Power33 (3x3)
MOSFETs Dual N-Channel PowerTrench MOSFET Product overview: FDMC007N30D from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMC007N30D can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 919014-FDMC007N30D
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 46A 1.9W, 2.5W Surface Mount 8-MLP (3x3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMC007
Categories: Discrete Semiconductor Products
Case / Package: 8-MLP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMC007N30DOSTR, FDMC007N30DOSDKR, FDMC007N30DOSCT, FDMC007N30D-ND
MOSFET PT8+ TECH. 30V DUAL N-CHA
MOSFET 2 N-CHANNEL 30V 46A 8MLP
MOSFET 2N-CH 30V 46A 8PWR33
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMC007N30DOSDKR-ND | 2088-FDMC007N30D | 919014-FDMC007N30D | FDMC007N30D | FDMC007N30D | FDMC007N30D |
| Product Name | FET, MOSFET Arrays | N-Channel Dual MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMC007N30D | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerWDFN | Reel | SOT3; 8-MLP (3x3) | 8-PowerWDFN | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 2.5 milliwatts | |||||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |