onsemi N-Channel 80 V 64A MOSFET Transistor FDMC007N08LCDC

Description
N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 64A, 6.8mΩ, 3000-REEL Product overview: FDMC007N08LCDC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC007N08LCDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 64A, 6.8mΩ, 3000-REEL Product overview: FDMC007N08LCDC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC007N08LCDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80 V 64A MOSFET Transistor
278-FDMC007N08LCDC
N-Channel 80 V 64A MOSFET Transistor 278-FDMC007N08LCDC
N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 64A, 6.8mΩ, 3000-REEL Product overview: FDMC007N08LCDC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC007N08LCDC can be used for catalog matching and distributor lookup.

N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 64A, 6.8mΩ, 3000-REEL Product overview: FDMC007N08LCDC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMC007N08LCDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMC007N08LCDCOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC007N08LCDCOSDKR-ND
Single FETs, MOSFETs FDMC007N08LCDCOSDKR-ND
N-Channel 80V 64A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 80V 64A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC007N08LCDCOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC007N08LCDCOSTR-ND
Single FETs, MOSFETs FDMC007N08LCDCOSTR-ND
N-Channel 80V 64A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 80V 64A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDMC007N08LCDCOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMC007N08LCDCOSCT-ND
Single FETs, MOSFETs FDMC007N08LCDCOSCT-ND
N-Channel 80V 64A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 80V 64A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1058805-FDMC007N08LCDC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1058805-FDMC007N08LCDC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1058805-FDMC007N08LCDC
Win Source Part Number: 1058805-FDMC007N08LC DC Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 64A (Tc) Rds On (Max) @ Id, Vgs: 6.8mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 2.5V @ 130µA Power Dissipation (Max): 57W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-PQFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3070 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMC007N08LCDCOSDKR, FDMC007N08LCDCOSCT,F DMC007N08LCDC-ND,FDM C007N08LCDCOSTR Base Product Number: FDMC007 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1058805-FDMC007N08LCDC
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 64A (Tc)
Rds On (Max) @ Id, Vgs: 6.8mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 130µA
Power Dissipation (Max): 57W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PQFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3070 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMC007N08LCDCOSDKR,FDMC007N08LCDCOSCT,FDMC007N08LCDC-ND,FDMC007N08LCDCOSTR
Base Product Number: FDMC007
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDMC007N08LCDC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMC007N08LCDC
Single FETs, MOSFETs FDMC007N08LCDC
MOSFET N-CH 80V 64A 8PQFN

MOSFET N-CH 80V 64A 8PQFN

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 64A, Pqfn; Transistor Polarity Onsemi - 62AC6872 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 64A, Pqfn; Transistor Polarity Onsemi
62AC6872
Mosfet, N-Ch, 80V, 64A, Pqfn; Transistor Polarity Onsemi 62AC6872
MOSFET, N-CH, 80V, 64A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:64A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0051ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 80V, 64A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:64A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0051ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMC007N08LCDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMC007N08LCDC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMC007N08LCDC
MOSFET N-CH 80V 64A 8PQFN

MOSFET N-CH 80V 64A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET 80V 64A 6.8 mOhm

MOSFET FET 80V 64A 6.8 mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDMC007N08LCDC FDMC007N08LCDCOSDKR-ND 1058805-FDMC007N08LCDC FDMC007N08LCDC 62AC6872 FDMC007N08LCDC FDMC007N08LCDC
Product Name N-Channel 80 V 64A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 80V, 64A, Pqfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN TO-3 Surface Mount
PD 57000 milliwatts 57000 milliwatts
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF2903Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers