onsemi FET, MOSFET Arrays FDMB3900AN

Description
Mosfet Array 2 N-Channel (Dual) 25V 7A 800mW Surface Mount 8-MLP, MicroFET (3x1.9)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 25V 7A 800mW Surface Mount 8-MLP, MicroFET (3x1.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMB3900ANTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMB3900ANTR-ND
FET, MOSFET Arrays FDMB3900ANTR-ND
Mosfet Array 2 N-Channel (Dual) 25V 7A 800mW Surface Mount 8-MLP, MicroFET (3x1.9)

Mosfet Array 2 N-Channel (Dual) 25V 7A 800mW Surface Mount 8-MLP, MicroFET (3x1.9)

Buy Now Datasheet
FETs - Arrays - FDMB3900AN - 800603-FDMB3900AN - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - FDMB3900AN
800603-FDMB3900AN
FETs - Arrays - FDMB3900AN 800603-FDMB3900AN
Manufacturer: ON Semiconductor Win Source Part Number: 800603-FDMB3900AN Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 25V Power - Max: 800mW Supplier Device Package: 8-MLP, MicroFET (3x1.9) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 23mOhm at 7A, 10V Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 890pF at 13V Current - Continuous Drain (Id) at 25°C: 7A Vgs(th) (Maximum) at Id: 3V at 250μA

Manufacturer: ON Semiconductor
Win Source Part Number: 800603-FDMB3900AN
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 25V
Power - Max: 800mW
Supplier Device Package: 8-MLP, MicroFET (3x1.9)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 23mOhm at 7A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 890pF at 13V
Current - Continuous Drain (Id) at 25°C: 7A
Vgs(th) (Maximum) at Id: 3V at 250μA

Buy Now
Singapore, Singapore
Dual SMD 25V 7A MOSFET Transistor
289-FDMB3900AN
Dual SMD 25V 7A MOSFET Transistor 289-FDMB3900AN
Dual N-Ch JFET 25V 7A 23mR Surface Mount Product overview: FDMB3900AN from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 25V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 25V, 7A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMB3900AN can be used for catalog matching and distributor lookup.

Dual N-Ch JFET 25V 7A 23mR Surface Mount Product overview: FDMB3900AN from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 25V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 25V, 7A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMB3900AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDMB3900AN - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMB3900AN
FET, MOSFET Arrays FDMB3900AN
MOSFET 2N-CH 25V 7A 8MLP MICRO

MOSFET 2N-CH 25V 7A 8MLP MICRO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V Dual N-Chanenl

MOSFET 25V Dual N-Chanenl

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMB3900AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMB3900AN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMB3900AN
MOSFET 2N-CH 25V 7A 8MLP MICRO

MOSFET 2N-CH 25V 7A 8MLP MICRO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMB3900ANTR-ND 800603-FDMB3900AN 289-FDMB3900AN FDMB3900AN FDMB3900AN FDMB3900AN
Product Name FET, MOSFET Arrays FETs - Arrays - FDMB3900AN Dual SMD 25V 7A MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3 8-PowerWDFN
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details