onsemi Bipolar Transistors FDMB3800N

Description
ON Semiconductor, FDMB3800N
Request a Quote Datasheet
Description
ON Semiconductor, FDMB3800N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1867155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867155
Bipolar Transistors 1867155
ON Semiconductor, FDMB3800N

ON Semiconductor, FDMB3800N

Supplier's Site
Bipolar Transistors - 1868543P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868543P
Bipolar Transistors 1868543P
ON Semiconductor, FDMB3800N

ON Semiconductor, FDMB3800N

Supplier's Site
Bipolar Transistors - 1868543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868543
Bipolar Transistors 1868543
ON Semiconductor, FDMB3800N

ON Semiconductor, FDMB3800N

Supplier's Site
Singapore, Singapore
N-Channel Dual 30V MOSFET Transistor
2088-FDMB3800N
N-Channel Dual 30V MOSFET Transistor 2088-FDMB3800N
MOSFETs 30V Dual N-Channel PwrTrch MOSFET Product overview: FDMB3800N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMB3800N can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N-Channel PwrTrch MOSFET Product overview: FDMB3800N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMB3800N can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDMB3800NCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMB3800NCT-ND
FET, MOSFET Arrays FDMB3800NCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.8A 750mW Surface Mount 8-MLP, MicroFET (3x1.9)

Mosfet Array 2 N-Channel (Dual) 30V 4.8A 750mW Surface Mount 8-MLP, MicroFET (3x1.9)

Buy Now Datasheet
FET, MOSFET Arrays - FDMB3800NTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMB3800NTR-ND
FET, MOSFET Arrays FDMB3800NTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.8A 750mW Surface Mount 8-MLP, MicroFET (3x1.9)

Mosfet Array 2 N-Channel (Dual) 30V 4.8A 750mW Surface Mount 8-MLP, MicroFET (3x1.9)

Buy Now Datasheet
FET, MOSFET Arrays - FDMB3800NDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMB3800NDKR-ND
FET, MOSFET Arrays FDMB3800NDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.8A 750mW Surface Mount 8-MLP, MicroFET (3x1.9)

Mosfet Array 2 N-Channel (Dual) 30V 4.8A 750mW Surface Mount 8-MLP, MicroFET (3x1.9)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB3800N - 098305-FDMB3800N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB3800N
098305-FDMB3800N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB3800N 098305-FDMB3800N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 098305-FDMB3800N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP, MicroFET (3x1.9) Maximum Power Dissipation: 750mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.8A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 5.6nC @ 5V Max Input Capacitance: 465pF @ 15V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.8A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 098305-FDMB3800N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP, MicroFET (3x1.9)
Maximum Power Dissipation: 750mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 5.6nC @ 5V
Max Input Capacitance: 465pF @ 15V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual N-Channel PwrTrch MOSFET

MOSFET 30V Dual N-Channel PwrTrch MOSFET

Buy Now Datasheet
Mosfet, Dual N-Ch, 30V, 4.8A, Microfet-8; Transistor Polarity Onsemi - 99AC3950 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 4.8A, Microfet-8; Transistor Polarity Onsemi
99AC3950
Mosfet, Dual N-Ch, 30V, 4.8A, Microfet-8; Transistor Polarity Onsemi 99AC3950
MOSFET, DUAL N-CH, 30V, 4.8A, MICROFET-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 4.8A, MICROFET-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - FDMB3800N - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMB3800N
FET, MOSFET Arrays FDMB3800N
MOSFET 2N-CH 30V 8MLP MICROFET

MOSFET 2N-CH 30V 8MLP MICROFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMB3800N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMB3800N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMB3800N
MOSFET 2N-CH 30V 8MLP MICROFET

MOSFET 2N-CH 30V 8MLP MICROFET

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1867155 1868543P 2088-FDMB3800N FDMB3800NCT-ND 098305-FDMB3800N FDMB3800N 99AC3950 FDMB3800N FDMB3800N
Product Name Bipolar Transistors Bipolar Transistors N-Channel Dual 30V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB3800N MOSFET Mosfet, Dual N-Ch, 30V, 4.8A, Microfet-8; Transistor Polarity Onsemi FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Wdfn WDFN Reel 8-PowerWDFN SOT3; 8-MLP, MicroFET (3x1.9) TO-3 8-PowerWDFN
Number of units in IC 2
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data