MOSFETs Dual Com Drain -20V P-Channel Pwr Trench Product overview: FDMB2308PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMB2308PZ can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) Common Drain 800mW Surface Mount 6-MLP (2x3)
Mosfet Array 2 P-Channel (Dual) Common Drain 800mW Surface Mount 6-MLP (2x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 848949-FDMB2308PZ
Series: PowerTrench®
Features: Mosfet Array
Package: Reel - TR
Family Name: FDMB2308
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: FDMB2308PZDKR, FDMB2308PZ-ND, FDMB2308PZCT, FDMB2308PZTR
MOSFET, DUAL P-CH, 7A, 150DEG C, 2.2W ROHS COMPLIANT: YES
MOSFET 2P-CH 6MLP
MOSFET Dual Com Drain -20V P-Channel Pwr Trench
Dual Common Drain P-Channel PowerTrench® MOSFET -20V, -7A, 36mO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMB2308PZ | FDMB2308PZCT-ND | 848949-FDMB2308PZ | 54AH8634 | FDMB2308PZ | FDMB2308PZ | FDMB2308PZ | 598-FDMB2308PZ |
| Product Name | P-Channel Dual -20V MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMB2308PZ | Mosfet, Dual P-Ch, 7A, 150Deg C, 2.2W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET | Dual Common Drain P-Channel PowerTrench® MOSFET -20V, -7A, 36mO |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) Common Drain | P-Channel | |||||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||||
| Transconductance | 0.0290 kS | |||||||
| PD | 2.2 milliwatts | 2200 milliwatts | ||||||
| Package Type | Reel | 6-WDFN Exposed Pad | SOT3 | TO-3 | 6-WDFN Exposed Pad |