onsemi Single FETs, MOSFETs FDMA905P

Description
P-Channel 12V 10A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet
Description
P-Channel 12V 10A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMA905PFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA905PFSTR-ND
Single FETs, MOSFETs FDMA905PFSTR-ND
P-Channel 12V 10A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

P-Channel 12V 10A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA905PFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA905PFSCT-ND
Single FETs, MOSFETs FDMA905PFSCT-ND
P-Channel 12V 10A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

P-Channel 12V 10A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA905PFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA905PFSDKR-ND
Single FETs, MOSFETs FDMA905PFSDKR-ND
P-Channel 12V 10A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

P-Channel 12V 10A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
MOSFETs - 8063484 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063484
MOSFETs 8063484
MOSFET, Fairchild, FDMA905P

MOSFET, Fairchild, FDMA905P

Supplier's Site
MOSFETs - 8063484P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063484P
MOSFETs 8063484P
MOSFET, Fairchild, FDMA905P

MOSFET, Fairchild, FDMA905P

Supplier's Site
MOSFETs - 1663187 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663187
MOSFETs 1663187
MOSFET, Fairchild, FDMA905P

MOSFET, Fairchild, FDMA905P

Supplier's Site
Singapore, Singapore
-12V MOSFET Transistor
2088-FDMA905P
-12V MOSFET Transistor 2088-FDMA905P
MOSFETs -12V Single P-Chan PowerTrench MOSFET Product overview: FDMA905P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA905P can be used for catalog matching and distributor lookup.

MOSFETs -12V Single P-Chan PowerTrench MOSFET Product overview: FDMA905P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA905P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA905P - 016018-FDMA905P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA905P
016018-FDMA905P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA905P 016018-FDMA905P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016018-FDMA905P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-VDFN Exposed Pad Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 29nC @ 6V Max Input Capacitance: 3405pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 16 mOhm @ 10A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016018-FDMA905P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 29nC @ 6V
Max Input Capacitance: 3405pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 16 mOhm @ 10A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFET -12V Single P-Chan PowerTrench MOSFET - 598-FDMA905P - Utmel Electronic Limited
Hong Kong, China
MOSFET -12V Single P-Chan PowerTrench MOSFET
598-FDMA905P
MOSFET -12V Single P-Chan PowerTrench MOSFET 598-FDMA905P
MOSFET -12V Single P-Chan PowerTrench MOSFET

MOSFET -12V Single P-Chan PowerTrench MOSFET

Supplier's Site
Single FETs, MOSFETs - FDMA905P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMA905P
Single FETs, MOSFETs FDMA905P
MOSFET P-CH 12V 10A 6MICROFET

MOSFET P-CH 12V 10A 6MICROFET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMA905P
MOSFET FDMA905P
MOSFET -12V Single P-Chan PowerTrench MOSFET

MOSFET -12V Single P-Chan PowerTrench MOSFET

Buy Now Datasheet
Mosfet, P Channel, -12V, 0.014Ohm, -10A, Microfet-6; Channel Type Onsemi - 84W8860 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, 0.014Ohm, -10A, Microfet-6; Channel Type Onsemi
84W8860
Mosfet, P Channel, -12V, 0.014Ohm, -10A, Microfet-6; Channel Type Onsemi 84W8860
MOSFET, P CHANNEL, -12V, 0.014OHM, -10A, MICROFET-6; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.4W RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, 0.014OHM, -10A, MICROFET-6; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.4W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA905P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA905P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA905P
MOSFET P-CH 12V 10A 6MICROFET

MOSFET P-CH 12V 10A 6MICROFET

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMA905PFSTR-ND 8063484 8063484P 2088-FDMA905P 016018-FDMA905P 598-FDMA905P FDMA905P FDMA905P 84W8860 FDMA905P
Product Name Single FETs, MOSFETs MOSFETs MOSFETs -12V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA905P MOSFET -12V Single P-Chan PowerTrench MOSFET Single FETs, MOSFETs MOSFET Mosfet, P Channel, -12V, 0.014Ohm, -10A, Microfet-6; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type 6-WDFN Exposed Pad Mlp MLP Reel SOT3; 6-MicroFET (2x2) 6-WDFN Exposed Pad TO-3 6-WDFN Exposed Pad
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
PD 900 milliwatts 2400 milliwatts 900 milliwatts 2400 milliwatts 2400 milliwatts
Unlock Full Specs
to access all available technical data