onsemi 30V 9A 2.4W MOSFET Transistor FDMA8878

Description
MOSFETs N-CHAN 30V 9A 2.4W Product overview: FDMA8878 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 2.4W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 2.4W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA8878 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-CHAN 30V 9A 2.4W Product overview: FDMA8878 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 2.4W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 2.4W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA8878 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9A 2.4W MOSFET Transistor
2088-FDMA8878
30V 9A 2.4W MOSFET Transistor 2088-FDMA8878
MOSFETs N-CHAN 30V 9A 2.4W Product overview: FDMA8878 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 2.4W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 2.4W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA8878 can be used for catalog matching and distributor lookup.

MOSFETs N-CHAN 30V 9A 2.4W Product overview: FDMA8878 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 2.4W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 2.4W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA8878 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA8878 - 1038185-FDMA8878 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA8878
1038185-FDMA8878
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA8878 1038185-FDMA8878
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038185-FDMA8878 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-VDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta), 10A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 720pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038185-FDMA8878
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta), 10A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 720pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMA8878TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA8878TR-ND
Single FETs, MOSFETs FDMA8878TR-ND
N-Channel 30V 9A (Ta), 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 30V 9A (Ta), 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA8878DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA8878DKR-ND
Single FETs, MOSFETs FDMA8878DKR-ND
N-Channel 30V 9A (Ta), 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 30V 9A (Ta), 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA8878CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA8878CT-ND
Single FETs, MOSFETs FDMA8878CT-ND
N-Channel 30V 9A (Ta), 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 30V 9A (Ta), 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA8878 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMA8878
Single FETs, MOSFETs FDMA8878
MOSFET N-CH 30V 9A/10A 6MICROFET

MOSFET N-CH 30V 9A/10A 6MICROFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA8878 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA8878
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA8878
MOSFET N-CH 30V 9A/10A 6MICROFET

MOSFET N-CH 30V 9A/10A 6MICROFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMA8878
MOSFET FDMA8878
MOSFET N-CHAN 30V 9A 2.4W

MOSFET N-CHAN 30V 9A 2.4W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMA8878 1038185-FDMA8878 FDMA8878TR-ND FDMA8878 FDMA8878 FDMA8878
Product Name 30V 9A 2.4W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA8878 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 2.4 milliwatts 2400 milliwatts 2400 milliwatts
Package Type Reel SOT3; 6-MicroFET (2x2) 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFZ46NL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details