onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86551L FDMA86551L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038184-FDMA86551L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1235pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038184-FDMA86551L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1235pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86551L - 1038184-FDMA86551L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86551L
1038184-FDMA86551L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86551L 1038184-FDMA86551L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038184-FDMA86551L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1235pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038184-FDMA86551L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1235pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMA86551LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA86551LTR-ND
Single FETs, MOSFETs FDMA86551LTR-ND
N-Channel 60V 7.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 60V 7.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA86551LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA86551LDKR-ND
Single FETs, MOSFETs FDMA86551LDKR-ND
N-Channel 60V 7.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 60V 7.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA86551LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA86551LCT-ND
Single FETs, MOSFETs FDMA86551LCT-ND
N-Channel 60V 7.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 60V 7.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-FDMA86551L
N-Channel 60V MOSFET Transistor 2088-FDMA86551L
MOSFETs 60V Single N-Channel PowerTrench MOSFET Product overview: FDMA86551L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86551L can be used for catalog matching and distributor lookup.

MOSFETs 60V Single N-Channel PowerTrench MOSFET Product overview: FDMA86551L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86551L can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET 60V 23.0 MOHM MLP22

MOSFET FET 60V 23.0 MOHM MLP22

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA86551L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA86551L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA86551L
MOSFET N-CH 60V 7.5A 6MICROFET

MOSFET N-CH 60V 7.5A 6MICROFET

Supplier's Site
Mosfet, N-Ch, 60V, 7.5A, Microfet-6; Transistor Polarity Onsemi - 46AC0777 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7.5A, Microfet-6; Transistor Polarity Onsemi
46AC0777
Mosfet, N-Ch, 60V, 7.5A, Microfet-6; Transistor Polarity Onsemi 46AC0777
MOSFET, N-CH, 60V, 7.5A, MICROFET-6; Transistor Polarity:N Channel; Continuous Drain Current Id:7.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 7.5A, MICROFET-6; Transistor Polarity:N Channel; Continuous Drain Current Id:7.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 60V 6-MLP - 598-FDMA86551L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 6-MLP
598-FDMA86551L
MOSFET N-CH 60V 6-MLP 598-FDMA86551L
MOSFET N-CH 60V 6-MLP

MOSFET N-CH 60V 6-MLP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038184-FDMA86551L FDMA86551LTR-ND 2088-FDMA86551L FDMA86551L FDMA86551L 46AC0777 598-FDMA86551L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86551L Single FETs, MOSFETs N-Channel 60V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 7.5A, Microfet-6; Transistor Polarity Onsemi MOSFET N-CH 60V 6-MLP
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 2400 milliwatts 2.4 milliwatts 2400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 6-MicroFET (2x2) 6-WDFN Exposed Pad Reel 17 nC @ 10 V TO-3
Unlock Full Specs
to access all available technical data