onsemi Single FETs, MOSFETs FDMA86265P

Description
P-Channel 150V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet
Description
P-Channel 150V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMA86265PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA86265PCT-ND
Single FETs, MOSFETs FDMA86265PCT-ND
P-Channel 150V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

P-Channel 150V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA86265PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA86265PTR-ND
Single FETs, MOSFETs FDMA86265PTR-ND
P-Channel 150V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

P-Channel 150V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA86265PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA86265PDKR-ND
Single FETs, MOSFETs FDMA86265PDKR-ND
P-Channel 150V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

P-Channel 150V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86265P - 919013-FDMA86265P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86265P
919013-FDMA86265P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86265P 919013-FDMA86265P
Manufacturer: ON Semiconductor Win Source Part Number: 919013-FDMA86265P Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 150 V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FDMA86265 Categories: Discrete Semiconductor Products Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMA86265PCT, FDMA86265PDKR, 1990-FDMA86265PCT, 1990-FDMA86265PTR, FDMA86265PTR, 1990-FDMA86265PDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919013-FDMA86265P
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 150 V 1A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMA86265
Categories: Discrete Semiconductor Products
Case / Package: 6-MicroFET (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMA86265PCT, FDMA86265PDKR, 1990-FDMA86265PCT, 1990-FDMA86265PTR, FDMA86265PTR, 1990-FDMA86265PDKR

Buy Now Datasheet
Singapore, Singapore
P-Channel MOSFET Transistor
2088-FDMA86265P
P-Channel MOSFET Transistor 2088-FDMA86265P
MOSFETs -150 P-Channel PowerTrench MOSFET Product overview: FDMA86265P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86265P can be used for catalog matching and distributor lookup.

MOSFETs -150 P-Channel PowerTrench MOSFET Product overview: FDMA86265P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86265P can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET -150V 1.2 MOHM MLP

MOSFET FET -150V 1.2 MOHM MLP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA86265P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA86265P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA86265P
MOSFET P-CH 150V 1A 6MICROFET

MOSFET P-CH 150V 1A 6MICROFET

Supplier's Site
Mosfet, P-Ch, -150V, -1A, Microfet-6; Transistor Polarity Onsemi - 46AC0776 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -150V, -1A, Microfet-6; Transistor Polarity Onsemi
46AC0776
Mosfet, P-Ch, -150V, -1A, Microfet-6; Transistor Polarity Onsemi 46AC0776
MOSFET, P-CH, -150V, -1A, MICROFET-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-1A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.86ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -150V, -1A, MICROFET-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-1A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.86ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMA86265P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMA86265P
Single FETs, MOSFETs FDMA86265P
MOSFET P-CH 150V 1A 6MICROFET

MOSFET P-CH 150V 1A 6MICROFET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMA86265PCT-ND 919013-FDMA86265P 2088-FDMA86265P FDMA86265P FDMA86265P 46AC0776 FDMA86265P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA86265P P-Channel MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -150V, -1A, Microfet-6; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 6-WDFN Exposed Pad SOT3; 6-MicroFET (2x2) Reel 6-WDFN Exposed Pad TO-3 6-WDFN Exposed Pad
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Transconductance 0.0019 kS
Unlock Full Specs
to access all available technical data