onsemi N-Channel 100 V MOSFET Transistor FDMA86151L

Description
MOSFETs 100 V Single N-Channel PowerTrench MOSFET Product overview: FDMA86151L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86151L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100 V Single N-Channel PowerTrench MOSFET Product overview: FDMA86151L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86151L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100 V MOSFET Transistor
2088-FDMA86151L
N-Channel 100 V MOSFET Transistor 2088-FDMA86151L
MOSFETs 100 V Single N-Channel PowerTrench MOSFET Product overview: FDMA86151L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86151L can be used for catalog matching and distributor lookup.

MOSFETs 100 V Single N-Channel PowerTrench MOSFET Product overview: FDMA86151L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA86151L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1017561-FDMA86151L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1017561-FDMA86151L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1017561-FDMA86151L
Win Source Part Number: 1017561-FDMA86151L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 3.3A (Ta) Rds On (Max) @ Id, Vgs: 88mOhm @ 3.3A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.4W (Ta) Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-MicroFET (2x2) Gate Charge (Qg) (Max) @ Vgs: 7.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 450 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMA86151LTR,FDMA861 51LCT,FDMA86151LDKR Base Product Number: FDMA86151 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1017561-FDMA86151L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 3.3A (Ta)
Rds On (Max) @ Id, Vgs: 88mOhm @ 3.3A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.4W (Ta)
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-MicroFET (2x2)
Gate Charge (Qg) (Max) @ Vgs: 7.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 450 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMA86151LTR,FDMA86151LCT,FDMA86151LDKR
Base Product Number: FDMA86151
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDMA86151LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA86151LTR-ND
Single FETs, MOSFETs FDMA86151LTR-ND
N-Channel 100V 3.3A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 100V 3.3A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA86151LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA86151LDKR-ND
Single FETs, MOSFETs FDMA86151LDKR-ND
N-Channel 100V 3.3A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 100V 3.3A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA86151LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA86151LCT-ND
Single FETs, MOSFETs FDMA86151LCT-ND
N-Channel 100V 3.3A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 100V 3.3A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA86151L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMA86151L
Single FETs, MOSFETs FDMA86151L
MOSFET N-CH 100V 3.3A 6MICROFET

MOSFET N-CH 100V 3.3A 6MICROFET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET FET 100V 88.0 MOHM MLP22

MOSFET FET 100V 88.0 MOHM MLP22

Buy Now Datasheet
Mosfet, N-Ch, 3.3A, 100V, Wdfn; Transistor Polarity Onsemi - 07AH3910 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 3.3A, 100V, Wdfn; Transistor Polarity Onsemi
07AH3910
Mosfet, N-Ch, 3.3A, 100V, Wdfn; Transistor Polarity Onsemi 07AH3910
MOSFET, N-CH, 3.3A, 100V, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:3.3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 3.3A, 100V, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:3.3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA86151L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA86151L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA86151L
MOSFET N-CH 100V 3.3A 6MICROFET

MOSFET N-CH 100V 3.3A 6MICROFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMA86151L 1017561-FDMA86151L FDMA86151LTR-ND FDMA86151L FDMA86151L 07AH3910 FDMA86151L
Product Name N-Channel 100 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 3.3A, 100V, Wdfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 2.4 milliwatts 2400 milliwatts 2400 milliwatts
Package Type Reel SOT3 6-WDFN Exposed Pad 6-WDFN Exposed Pad TO-3 Surface Mount
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data