onsemi Single FETs, MOSFETs FDMA8051L

Description
N-Channel 40V 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet
Description
N-Channel 40V 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMA8051LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA8051LCT-ND
Single FETs, MOSFETs FDMA8051LCT-ND
N-Channel 40V 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 40V 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA8051LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA8051LDKR-ND
Single FETs, MOSFETs FDMA8051LDKR-ND
N-Channel 40V 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 40V 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA8051LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA8051LTR-ND
Single FETs, MOSFETs FDMA8051LTR-ND
N-Channel 40V 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 40V 10A (Tc) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V MOSFET Transistor
2088-FDMA8051L
N-Channel 40V MOSFET Transistor 2088-FDMA8051L
MOSFETs 40V Single N-Channel PowerTrench MOSFET Product overview: FDMA8051L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA8051L can be used for catalog matching and distributor lookup.

MOSFETs 40V Single N-Channel PowerTrench MOSFET Product overview: FDMA8051L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA8051L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA8051L - 115989-FDMA8051L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA8051L
115989-FDMA8051L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA8051L 115989-FDMA8051L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115989-FDMA8051L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1260pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115989-FDMA8051L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1260pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET 40V 14.0 MOHM MLP22

MOSFET FET 40V 14.0 MOHM MLP22

Buy Now Datasheet
Mosfet, N-Ch, 40V, 10A, 2.4W, Wdfn; Transistor Polarity Onsemi - 99AC9164 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 10A, 2.4W, Wdfn; Transistor Polarity Onsemi
99AC9164
Mosfet, N-Ch, 40V, 10A, 2.4W, Wdfn; Transistor Polarity Onsemi 99AC9164
MOSFET, N-CH, 40V, 10A, 2.4W, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 10A, 2.4W, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA8051L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA8051L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA8051L
MOSFET N-CH 40V 10A 6MICROFET

MOSFET N-CH 40V 10A 6MICROFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMA8051LCT-ND 2088-FDMA8051L 115989-FDMA8051L FDMA8051L 99AC9164 FDMA8051L
Product Name Single FETs, MOSFETs N-Channel 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA8051L MOSFET Mosfet, N-Ch, 40V, 10A, 2.4W, Wdfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 6-WDFN Exposed Pad Reel SOT3; 6-MicroFET (2x2) TO-3 6-WDFN Exposed Pad
MOSFET Operating Mode Enhancement
PD 2.4 milliwatts 2400 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data