Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038183-FDMA7672
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 760pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 21 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
MOSFETs 30V Single N-Channel PowerTrench MOSFET Product overview: FDMA7672 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA7672 can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 9A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Small Signal Field-Effect Transistor, 9A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
N-Channel 30V 9A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
N-Channel 30V 9A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
N-Channel 30V 9A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
MOSFET N-CH 30V 9A 6MICROFET
MOSFET 30V Single N-Channel PowerTrench MOSFET
30V 9A 21mΩ@9A,10V 2.4W 3V@250uA null VDFN-6(2x2) MOSFETs ROHS
MOSFET N-CH 30V 9A 6MICROFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1038183-FDMA7672 | 2088-FDMA7672 | FDMA7672 | FDMA7672CT-ND | FDMA7672 | FDMA7672 | FDMA7672 | FDMA7672 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA7672 | N-Channel 30V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 2400 milliwatts | 2.4 milliwatts | 2400 milliwatts | 2400 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 6-MicroFET (2x2) | Reel | UQFN | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad |