Manufacturer: onsemi
Win Source Part Number: 1324752-FDMA6676PZ
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 11A
Rds On (Max) @ Id, Vgs: 13.5mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 250µA
Power Dissipation (Max): 2.4W
Supplier Device Package: 6-MicroFET (2x2)
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2160 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-PowerWDFN
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMA6676PZTR,FDMA667
Base Product Number: FDMA6676
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant
Single P-Channel PowerTrench® MOSFET -30V, -11A, 13.5mΩ, 3000-REEL Product overview: FDMA6676PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMA6676PZ can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 11A 6MICROFET
MOSFET P-CH 30V 11A 6MICROFET
MOSFET P-CH 30V 11A 6MICROFET
MOSFET, P-CH, -30V, -11A, 150DEG C, 2.4W; Transistor Polarity:P Channel; Continuous Drain Current Id:-11A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; PowerRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324752-FDMA6676PZ | 278-FDMA6676PZ | FDMA6676PZTR-ND | FDMA6676PZ | FDMA6676PZ | FDMA6676PZ | 74AC0901 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | P-Channel -30V -11A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, -30V, -11A, 150Deg C, 2.4W; Transistor Polarity Onsemi |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| PD | 2400 milliwatts | 2400 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 6-PowerWDFN | 6-PowerWDFN | 6-PowerWDFN | 6-PowerWDFN | TO-3 | ||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |