onsemi FET, MOSFET Arrays FDMA6023PZT

Description
Mosfet Array 2 P-Channel (Dual) 20V 3.6A 700mW Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 3.6A 700mW Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMA6023PZTTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMA6023PZTTR-ND
FET, MOSFET Arrays FDMA6023PZTTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.6A 700mW Surface Mount 6-MicroFET (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3.6A 700mW Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Singapore, Singapore
20V 3.6A MOSFET Transistor
289-FDMA6023PZT
20V 3.6A MOSFET Transistor 289-FDMA6023PZT
MOSFET 2P-CH 20V 3.6A 6MICROFET Product overview: FDMA6023PZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMA6023PZT can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3.6A 6MICROFET Product overview: FDMA6023PZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMA6023PZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA6023PZT - 016015-FDMA6023PZT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA6023PZT
016015-FDMA6023PZT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA6023PZT 016015-FDMA6023PZT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016015-FDMA6023PZT Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDMA6023PZT Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 885pF @ 10V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.6A, 4.5V Alternative Parts (Cross-Reference): DMP2160UFDBQ-7; SiA911EDJ-T1-GE3; SiA911EDJ; DMP2160UFDB; Introduction Date: February 18, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016015-FDMA6023PZT
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDMA6023PZT
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 885pF @ 10V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.6A, 4.5V
Alternative Parts (Cross-Reference): DMP2160UFDBQ-7; SiA911EDJ-T1-GE3; SiA911EDJ; DMP2160UFDB;
Introduction Date: February 18, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet Transistor; Transistor Polarity Onsemi - 07R8502 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Transistor Polarity Onsemi
07R8502
Mosfet Transistor; Transistor Polarity Onsemi 07R8502
MOSFET Transistor; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:700mWRoHS Compliant: Yes

MOSFET Transistor; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:700mWRoHS Compliant: Yes

Supplier's Site
Dual Mosfet, Dual P Channel, -3.6 A, -20 V, 0.04 Ohm, -4.5 V, -500 Mv Rohs Compliant Onsemi - 55T6317 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual P Channel, -3.6 A, -20 V, 0.04 Ohm, -4.5 V, -500 Mv Rohs Compliant Onsemi
55T6317
Dual Mosfet, Dual P Channel, -3.6 A, -20 V, 0.04 Ohm, -4.5 V, -500 Mv Rohs Compliant Onsemi 55T6317
Dual MOSFET, Dual P Channel, -3.6 A, -20 V, 0.04 ohm, -4.5 V, -500 mV RoHS Compliant: Yes

Dual MOSFET, Dual P Channel, -3.6 A, -20 V, 0.04 ohm, -4.5 V, -500 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor; Transistor Polarity Onsemi - 73R3647 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Transistor Polarity Onsemi
73R3647
Mosfet Transistor; Transistor Polarity Onsemi 73R3647
MOSFET Transistor; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET Transistor; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA6023PZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA6023PZT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA6023PZT
MOSFET 2P-CH 20V 3.6A 6MICROFET

MOSFET 2P-CH 20V 3.6A 6MICROFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual P-Ch, -20V PowerTrench

MOSFET Dual P-Ch, -20V PowerTrench

Buy Now Datasheet
FET, MOSFET Arrays - FDMA6023PZT - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMA6023PZT
FET, MOSFET Arrays FDMA6023PZT
MOSFET 2P-CH 20V 3.6A 6MICROFET

MOSFET 2P-CH 20V 3.6A 6MICROFET

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMA6023PZTTR-ND 289-FDMA6023PZT 016015-FDMA6023PZT 07R8502 55T6317 73R3647 FDMA6023PZT FDMA6023PZT FDMA6023PZT
Product Name FET, MOSFET Arrays 20V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA6023PZT Mosfet Transistor; Transistor Polarity Onsemi Dual Mosfet, Dual P Channel, -3.6 A, -20 V, 0.04 Ohm, -4.5 V, -500 Mv Rohs Compliant Onsemi Mosfet Transistor; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Package Type 6-UDFN Exposed Pad Bulk SOT3; 6-MicroFET (2x2) TO-3 TO-3 TO-3 6-UDFN Exposed Pad
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
PD 1.4 milliwatts 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data