P-Channel 20V 7.8A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016012-FDMA510PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta)
Family Name: FDMA510PZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.8A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 27nC @ 4.5V
Max Input Capacitance: 1480pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7.8A, 4.5V
Alternative Parts (Cross-Reference): FDC697P; FDC697P_F077; FDMA510PZ; SiA461DJ-T1-GE3; LP2317DT2AG; DMP2023UFDF-7; DMP2023UFDF-13;
Introduction Date: April 24, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFETs -20V Single P-Chan PowerTrench Product overview: FDMA510PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA510PZ can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 7.8A 6MICROFET
TRANSISTOR; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; Power Dissipation:2.4W RoHS Compliant: Yes
TRANSISTOR, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET Transistor, P Channel, -7.8 A, -20 V, 27 mohm, -4.5 V, -700 mV RoHS Compliant: Yes
MOSFET -20V Single P-Chan PowerTrench
MOSFET P-CH 20V 7.8A 6MICROFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMA510PZTR-ND | 016012-FDMA510PZ | 2088-FDMA510PZ | FDMA510PZ | 79R1469 | 78M0936 | 55T6316 | FDMA510PZ | FDMA510PZ |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA510PZ | -20V MOSFET Transistor | Single FETs, MOSFETs | Transistor; Channel Type Onsemi | Transistor, Full Reel; Channel Type Onsemi | Mosfet Transistor, P Channel, -7.8 A, -20 V, 27 Mohm, -4.5 V, -700 Mv Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||||
| Package Type | 6-WDFN Exposed Pad | SOT3; 6-MicroFET (2x2) | Reel | 6-WDFN Exposed Pad | TO-3 | TO-3 | TO-3 | 6-WDFN Exposed Pad | |
| V(BR)DSS | 20 volts | 20 volts | |||||||
| PD | 2400 milliwatts | 2.4 milliwatts | 2400 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |