onsemi Bipolar Transistors FDMA430NZ

Description
ON Semiconductor, FDMA430NZ
Request a Quote Datasheet
Description
ON Semiconductor, FDMA430NZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1868181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868181
Bipolar Transistors 1868181
ON Semiconductor, FDMA430NZ

ON Semiconductor, FDMA430NZ

Supplier's Site
Bipolar Transistors - 1867383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867383
Bipolar Transistors 1867383
ON Semiconductor, FDMA430NZ

ON Semiconductor, FDMA430NZ

Supplier's Site
Bipolar Transistors - 1868181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868181P
Bipolar Transistors 1868181P
ON Semiconductor, FDMA430NZ

ON Semiconductor, FDMA430NZ

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA430NZ - 016010-FDMA430NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA430NZ
016010-FDMA430NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA430NZ 016010-FDMA430NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016010-FDMA430NZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-VDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 800pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016010-FDMA430NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 800pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMA430NZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA430NZTR-ND
Single FETs, MOSFETs FDMA430NZTR-ND
N-Channel 30V 5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 30V 5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA430NZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA430NZCT-ND
Single FETs, MOSFETs FDMA430NZCT-ND
N-Channel 30V 5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 30V 5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA430NZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA430NZDKR-ND
Single FETs, MOSFETs FDMA430NZDKR-ND
N-Channel 30V 5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 30V 5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Singapore, Singapore
2.5V MOSFET Transistor
2088-FDMA430NZ
2.5V MOSFET Transistor 2088-FDMA430NZ
MOSFETs 2.5V SINGLE NCH SPECIFIED POWER Product overview: FDMA430NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA430NZ can be used for catalog matching and distributor lookup.

MOSFETs 2.5V SINGLE NCH SPECIFIED POWER Product overview: FDMA430NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA430NZ can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet Transistor, N Channel, 5 A, 30 V, 0.0236 Ohm, 4.5 V, 810 Mv Rohs Compliant Onsemi - 47T5034 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 5 A, 30 V, 0.0236 Ohm, 4.5 V, 810 Mv Rohs Compliant Onsemi
47T5034
Mosfet Transistor, N Channel, 5 A, 30 V, 0.0236 Ohm, 4.5 V, 810 Mv Rohs Compliant Onsemi 47T5034
MOSFET Transistor, N Channel, 5 A, 30 V, 0.0236 ohm, 4.5 V, 810 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 5 A, 30 V, 0.0236 ohm, 4.5 V, 810 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Full Reel; Channel Type Onsemi - 79R1468 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Full Reel; Channel Type Onsemi
79R1468
Transistor, Full Reel; Channel Type Onsemi 79R1468
TRANSISTOR, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:810mV; No. of Pins:6Pins RoHS Compliant: Yes

TRANSISTOR, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:810mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDMA430NZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMA430NZ
Single FETs, MOSFETs FDMA430NZ
MOSFET N-CH 30V 5A 6MICROFET

MOSFET N-CH 30V 5A 6MICROFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA430NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA430NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA430NZ
MOSFET N-CH 30V 5A 6MICROFET

MOSFET N-CH 30V 5A 6MICROFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 2.5V SINGLE NCH SPECIFIED POWER

MOSFET 2.5V SINGLE NCH SPECIFIED POWER

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1868181 1868181P 016010-FDMA430NZ FDMA430NZTR-ND 2088-FDMA430NZ 47T5034 79R1468 FDMA430NZ FDMA430NZ FDMA430NZ
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA430NZ Single FETs, MOSFETs 2.5V MOSFET Transistor Mosfet Transistor, N Channel, 5 A, 30 V, 0.0236 Ohm, 4.5 V, 810 Mv Rohs Compliant Onsemi Transistor, Full Reel; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type Microfet 2 x 2 SOT3; 6-MicroFET (2x2) 6-WDFN Exposed Pad Reel TO-3 TO-3 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Number of units in IC 1
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data