onsemi Single FETs, MOSFETs FDMA410NZT

Description
N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-UDFN (2.05x2.05)
Request a Quote Datasheet
Description
N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-UDFN (2.05x2.05)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMA410NZTOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA410NZTOSDKR-ND
Single FETs, MOSFETs FDMA410NZTOSDKR-ND
N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-UDFN (2.05x2.05)

N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-UDFN (2.05x2.05)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA410NZTOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA410NZTOSTR-ND
Single FETs, MOSFETs FDMA410NZTOSTR-ND
N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-UDFN (2.05x2.05)

N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-UDFN (2.05x2.05)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA410NZTOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA410NZTOSCT-ND
Single FETs, MOSFETs FDMA410NZTOSCT-ND
N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-UDFN (2.05x2.05)

N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-UDFN (2.05x2.05)

Buy Now Datasheet
Singapore, Singapore
Zener 8V MOSFET Transistor
2088-FDMA410NZT
Zener 8V MOSFET Transistor 2088-FDMA410NZT
MOSFETs Single PT4 Nch 20/8V zener in MLP2x2 Product overview: FDMA410NZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA410NZT can be used for catalog matching and distributor lookup.

MOSFETs Single PT4 Nch 20/8V zener in MLP2x2 Product overview: FDMA410NZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 8V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA410NZT can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA410NZT - 919010-FDMA410NZT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA410NZT
919010-FDMA410NZT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA410NZT 919010-FDMA410NZT
Manufacturer: ON Semiconductor Win Source Part Number: 919010-FDMA410NZT Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 9.5A (Ta) 2.4W (Ta) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: FDMA410 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMA410NZTOSCT, FDMA410NZTOSTR, FDMA410NZTOSDKR, FDMA410NZT-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 919010-FDMA410NZT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 9.5A (Ta) 2.4W (Ta) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMA410
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMA410NZTOSCT, FDMA410NZTOSTR, FDMA410NZTOSDKR, FDMA410NZT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Single PT4 Nch 20/8V zener in MLP2x2

MOSFET Single PT4 Nch 20/8V zener in MLP2x2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA410NZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA410NZT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA410NZT
MOSFET N-CH 20V 9.5A 6MICROFET

MOSFET N-CH 20V 9.5A 6MICROFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMA410NZTOSDKR-ND 2088-FDMA410NZT 919010-FDMA410NZT FDMA410NZT FDMA410NZT
Product Name Single FETs, MOSFETs Zener 8V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA410NZT MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 6-UDFN Exposed Pad Reel SOT3 6-UDFN Exposed Pad
MOSFET Operating Mode Enhancement
Transconductance 0.0360 kS
Unlock Full Specs
to access all available technical data