onsemi 20V 1.5V MOSFET Transistor FDMA410NZ

Description
MOSFETs 20V Single N-Ch 1.5V Specified PowerTrnch Product overview: FDMA410NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA410NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 20V Single N-Ch 1.5V Specified PowerTrnch Product overview: FDMA410NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA410NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.5V MOSFET Transistor
2088-FDMA410NZ
20V 1.5V MOSFET Transistor 2088-FDMA410NZ
MOSFETs 20V Single N-Ch 1.5V Specified PowerTrnch Product overview: FDMA410NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA410NZ can be used for catalog matching and distributor lookup.

MOSFETs 20V Single N-Ch 1.5V Specified PowerTrnch Product overview: FDMA410NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA410NZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA410NZ - 107887-FDMA410NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA410NZ
107887-FDMA410NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA410NZ 107887-FDMA410NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107887-FDMA410NZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Dimension: 6-VDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 1080pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 23 mOhm @ 9.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 107887-FDMA410NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Dimension: 6-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1080pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 23 mOhm @ 9.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMA410NZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA410NZDKR-ND
Single FETs, MOSFETs FDMA410NZDKR-ND
N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA410NZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA410NZCT-ND
Single FETs, MOSFETs FDMA410NZCT-ND
N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - FDMA410NZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA410NZTR-ND
Single FETs, MOSFETs FDMA410NZTR-ND
N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 20V 9.5A (Ta) 2.4W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Single N-Ch 1.5V Specified PowerTrnch

MOSFET 20V Single N-Ch 1.5V Specified PowerTrnch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA410NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA410NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA410NZ
MOSFET N-CH 20V 9.5A 6MICROFET

MOSFET N-CH 20V 9.5A 6MICROFET

Supplier's Site
Mosfet Transistor; Channel Type Onsemi - 07R8501 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Onsemi
07R8501
Mosfet Transistor; Channel Type Onsemi 07R8501
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; Power Dissipation:900mWRoH S Compliant: Yes

MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:9.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV; Power Dissipation:900mWRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 9.5A, Microfet-6; Transistor Polarity Onsemi - 46AC0775 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 9.5A, Microfet-6; Transistor Polarity Onsemi
46AC0775
Mosfet, N-Ch, 20V, 9.5A, Microfet-6; Transistor Polarity Onsemi 46AC0775
MOSFET, N-CH, 20V, 9.5A, MICROFET-6; Transistor Polarity:N Channel; Continuous Drain Current Id:9.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 9.5A, MICROFET-6; Transistor Polarity:N Channel; Continuous Drain Current Id:9.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMA410NZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMA410NZ
Single FETs, MOSFETs FDMA410NZ
MOSFET N-CH 20V 9.5A 6MICROFET

MOSFET N-CH 20V 9.5A 6MICROFET

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMA410NZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMA410NZ
Single FETs, MOSFETs FDMA410NZ
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMA410NZ 107887-FDMA410NZ FDMA410NZDKR-ND FDMA410NZ FDMA410NZ 07R8501 46AC0775 FDMA410NZ
Product Name 20V 1.5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA410NZ Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor; Channel Type Onsemi Mosfet, N-Ch, 20V, 9.5A, Microfet-6; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 2.4 milliwatts 2400 milliwatts 900 milliwatts 2400 milliwatts
Package Type Reel SOT3; 6-MicroFET (2x2) 6-WDFN Exposed Pad Surface Mount TO-3 TO-3 6-WDFN Exposed Pad
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data