onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA2002NZ FDMA2002NZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092816-FDMA2002NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Maximum Power Dissipation: 650mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 220pF @ 15V Maximum Rds On at Id,Vgs: 123 mOhm @ 2.9A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092816-FDMA2002NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Maximum Power Dissipation: 650mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 220pF @ 15V Maximum Rds On at Id,Vgs: 123 mOhm @ 2.9A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA2002NZ - 092816-FDMA2002NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA2002NZ
092816-FDMA2002NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA2002NZ 092816-FDMA2002NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092816-FDMA2002NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MicroFET (2x2) Maximum Power Dissipation: 650mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 220pF @ 15V Maximum Rds On at Id,Vgs: 123 mOhm @ 2.9A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092816-FDMA2002NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Power Dissipation: 650mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 220pF @ 15V
Maximum Rds On at Id,Vgs: 123 mOhm @ 2.9A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V MOSFET Transistor
2088-FDMA2002NZ
N-Channel Dual 30V MOSFET Transistor 2088-FDMA2002NZ
MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMA2002NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA2002NZ can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMA2002NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA2002NZ can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 1845019P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1845019P
MOSFETs 1845019P
MLP6 30V 2.9A DUAL NCH

MLP6 30V 2.9A DUAL NCH

Supplier's Site
MOSFETs - 1845019 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1845019
MOSFETs 1845019
MLP6 30V 2.9A DUAL NCH

MLP6 30V 2.9A DUAL NCH

Supplier's Site
MOSFETs - 1844217 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844217
MOSFETs 1844217
MLP6 30V 2.9A DUAL NCH

MLP6 30V 2.9A DUAL NCH

Supplier's Site
FET, MOSFET Arrays - FDMA2002NZCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMA2002NZCT-ND
FET, MOSFET Arrays FDMA2002NZCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.9A 650mW Surface Mount 6-MicroFET (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 2.9A 650mW Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - FDMA2002NZDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMA2002NZDKR-ND
FET, MOSFET Arrays FDMA2002NZDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.9A 650mW Surface Mount 6-MicroFET (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 2.9A 650mW Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - FDMA2002NZTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMA2002NZTR-ND
FET, MOSFET Arrays FDMA2002NZTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.9A 650mW Surface Mount 6-MicroFET (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 2.9A 650mW Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - FDMA2002NZ - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMA2002NZ
FET, MOSFET Arrays FDMA2002NZ
MOSFET 2N-CH 30V 2.9A 6MICROFET

MOSFET 2N-CH 30V 2.9A 6MICROFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA2002NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA2002NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA2002NZ
MOSFET 2N-CH 30V 2.9A 6MICROFET

MOSFET 2N-CH 30V 2.9A 6MICROFET

Supplier's Site
Transistor Array, Full Reel; Transistor Polarity Onsemi - 20M1166 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Full Reel; Transistor Polarity Onsemi
20M1166
Transistor Array, Full Reel; Transistor Polarity Onsemi 20M1166
TRANSISTOR ARRAY, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.9A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Product Range:-RoHS Compliant: Yes

TRANSISTOR ARRAY, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.9A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Dual N Mosfet 30V 2.9A Microfet 2X2; Transistor Polarity Onsemi - 76M7880 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Mosfet 30V 2.9A Microfet 2X2; Transistor Polarity Onsemi
76M7880
Dual N Mosfet 30V 2.9A Microfet 2X2; Transistor Polarity Onsemi 76M7880
DUAL N MOSFET 30V 2.9A MICROFET 2X2; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.9A; On Resistance Rds(on):0.123ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1V RoHS Compliant: Yes

DUAL N MOSFET 30V 2.9A MICROFET 2X2; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.9A; On Resistance Rds(on):0.123ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual N-Channel PowerTrench MOSFET

MOSFET 30V Dual N-Channel PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 092816-FDMA2002NZ 2088-FDMA2002NZ 1845019P 1845019 FDMA2002NZCT-ND FDMA2002NZ FDMA2002NZ 20M1166 76M7880 FDMA2002NZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA2002NZ N-Channel Dual 30V MOSFET Transistor MOSFETs MOSFETs FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Array, Full Reel; Transistor Polarity Onsemi Dual N Mosfet 30V 2.9A Microfet 2X2; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 650 milliwatts 1.5 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 6-MicroFET (2x2) Reel WDFN Wdfn 6-VDFN Exposed Pad 6-VDFN Exposed Pad TO-3 TO-3
Unlock Full Specs
to access all available technical data