Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774473-FDMA1430JP
Series: PowerTrench
Packaging: Reel package
Package: 6-VDFN Exposed Pad
Current Rating: 2.9A
Applications: Load Switch
Mounting: SMD
Transistor Type: NPN, P-Channel
Family Name: FDMA1430JP
Categories: Discrete Semiconductor Products
Manufacturer Package: 6-MicroFET (2x2)
Voltage Rating DC: 30V
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
FET/BJT NPN/P CH 30V 2.9A MICROF
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 774473-FDMA1430JP | FDMA1430JP |
| Product Name | TRANSISTORS - Transistors - Special Purpose - FDMA1430JP | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | NPN |