Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016005-FDMA1032CZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDMA1032CZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A, 3.1A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 340pF @ 10V
Maximum Rds On at Id,Vgs: 68 mOhm @ 3.7A, 4.5V
Alternative Parts (Cross-Reference): DMC1028UFDB-13; DMC1028UFDB-7; uPA2690T1R-E2-AX;
Introduction Date: May 22, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
Mosfet Array N and P-Channel 20V 3.7A, 3.1A 700mW Surface Mount 6-MicroFET (2x2)
Mosfet Array N and P-Channel 20V 3.7A, 3.1A 700mW Surface Mount 6-MicroFET (2x2)
Mosfet Array N and P-Channel 20V 3.7A, 3.1A 700mW Surface Mount 6-MicroFET (2x2)
MOSFET N/P-Ch 20V 3.7A/3.1A MicroFET6
MOSFET N/P-Ch 20V 3.7A/3.1A MicroFET6
MOSFET N/P-Ch 20V 3.7A/3.1A MicroFET6
Small Signal Field-Effect Transistor, 3.7A I(D), 20V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-229
MOSFETs 20V Complementary PowerTrench MOSFET Product overview: FDMA1032CZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA1032CZ can be used for catalog matching and distributor lookup.
20V 68mΩ@3.7A,4.5V 700mW 1.5V@250uA 1PCSN-Channel&1PCSP-
MOSFET N/P-CH 20V MICROFET 2X2
MOSFET 20V Complementary PowerTrench MOSFET
MOSFET N/P-CH 20V 3.7A 6MICROFET
TRANSISTOR ARRAY, FULL REEL; Transistor Polarity:Complementa
DUAL N/P CHANNEL MOSFET, 20V, MICROFET; Transistor Polarity:Complementa
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016005-FDMA1032CZ | FDMA1032CZCT-ND | 6710374 | 6710374P | FDMA1032CZ | 2088-FDMA1032CZ | FDMA1032CZ | FDMA1032CZ | FDMA1032CZ | FDMA1032CZ | 03M2670 | 76M7879 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA1032CZ | FET, MOSFET Arrays | MOSFETs | MOSFETs | 20V MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor Array, Full Reel; Transistor Polarity Onsemi | Dual N/p Channel Mosfet, 20V, Microfet; Transistor Polarity Onsemi | |
| Polarity | P-Channel | N-Channel; P-Channel | N-Channel; P-Channel | N-Channel | P-Channel; N and P-Channel | P-Channel | ||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||||||||
| PD | 700 milliwatts | 1.4 milliwatts | 700 milliwatts | |||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||||
| Package Type | SOT3; 6-MicroFET (2x2) | 6-VDFN Exposed Pad | Mlp | MLP | UQFN | Reel | 6-VDFN Exposed Pad | TO-3 | TO-3 |