Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097348-FDMA1027P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 435pF @ 10V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Mosfet Array 2 P-Channel (Dual) 20V 3A 800mW Surface Mount 6-MicroFET (2x2)
MOSFETs MLP 2X2 DUAL PCH POWER TRENCH Product overview: FDMA1027P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA1027P can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 3A 6MICROFET
MOSFET 2P-CH 20V 3A MICROFET
MOSFET MLP 2X2 DUAL PCH POWER TRENCH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 097348-FDMA1027P | FDMA1027PTR-ND | 2088-FDMA1027P | FDMA1027P | FDMA1027P | FDMA1027P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA1027P | FET, MOSFET Arrays | Dual MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 800 milliwatts | 1.4 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 6-MicroFET (2x2) | 6-VDFN Exposed Pad | Reel | 6-VDFN Exposed Pad |