Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038176-FDMA1025P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.1A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 4.8nC @ 4.5V
Max Input Capacitance: 450pF @ 10V
Maximum Rds On at Id,Vgs: 155 mOhm @ 3.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Dual P-Channel MOSFET -20V, -3.1A, 155mR, SMT Product overview: FDMA1025P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMA1025P can be used for catalog matching and distributor lookup.
MOSFET -20V Dual P-CH PowerTrench MOSFET
MOSFET 2P-CH 20V 3.1A 6MICROFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1038176-FDMA1025P | 289-FDMA1025P | FDMA1025P | FDMA1025P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA1025P | P-Channel Dual -20V -3.1A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | 20 volts | |||
| PD | 700 milliwatts | 700 milliwatts |