onsemi FET, MOSFET Arrays FDMA1024NZ

Description
Mosfet Array 2 N-Channel (Dual) 20V 5A 700mW Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 5A 700mW Surface Mount 6-MicroFET (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMA1024NZTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMA1024NZTR-ND
FET, MOSFET Arrays FDMA1024NZTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 700mW Surface Mount 6-MicroFET (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 5A 700mW Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - FDMA1024NZCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMA1024NZCT-ND
FET, MOSFET Arrays FDMA1024NZCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 700mW Surface Mount 6-MicroFET (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 5A 700mW Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - FDMA1024NZDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMA1024NZDKR-ND
FET, MOSFET Arrays FDMA1024NZDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 700mW Surface Mount 6-MicroFET (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 5A 700mW Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA1024NZ - 1173809-FDMA1024NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA1024NZ
1173809-FDMA1024NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA1024NZ 1173809-FDMA1024NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173809-FDMA1024NZ Family Name: FDMA1024NZ Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): PMDPB28UN; AON2800; PMDPB28UN,115; Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: Thailand, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173809-FDMA1024NZ
Family Name: FDMA1024NZ
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): PMDPB28UN; AON2800; PMDPB28UN,115;
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now
Singapore, Singapore
N-Channel Dual 20V MOSFET Transistor
2088-FDMA1024NZ
N-Channel Dual 20V MOSFET Transistor 2088-FDMA1024NZ
MOSFETs 20V Dual N-Channel PowerTrench Product overview: FDMA1024NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA1024NZ can be used for catalog matching and distributor lookup.

MOSFETs 20V Dual N-Channel PowerTrench Product overview: FDMA1024NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA1024NZ can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7396216 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7396216
MOSFETs 7396216
MOSFET N Channel 20V 5A 6 Pin MicroFET

MOSFET N Channel 20V 5A 6 Pin MicroFET

Supplier's Site
MOSFETs - 7396216P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7396216P
MOSFETs 7396216P
MOSFET N Channel 20V 5A 6 Pin MicroFET

MOSFET N Channel 20V 5A 6 Pin MicroFET

Supplier's Site
MOSFETs - 1662509 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662509
MOSFETs 1662509
MOSFET N Channel 20V 5A 6 Pin MicroFET

MOSFET N Channel 20V 5A 6 Pin MicroFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA1024NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA1024NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA1024NZ
MOSFET 2N-CH 20V 5A 6MICROFET

MOSFET 2N-CH 20V 5A 6MICROFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Dual N-Channel PowerTrench

MOSFET 20V Dual N-Channel PowerTrench

Buy Now Datasheet
FET, MOSFET Arrays - FDMA1024NZ - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMA1024NZ
FET, MOSFET Arrays FDMA1024NZ
MOSFET 2N-CH 20V 5A 6MICROFET

MOSFET 2N-CH 20V 5A 6MICROFET

Supplier's Site Datasheet
Mosfet Transistor; Transistor Polarity Onsemi - 73R3645 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Transistor Polarity Onsemi
73R3645
Mosfet Transistor; Transistor Polarity Onsemi 73R3645
MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5A; On Resistance Rds(on):0.037ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:700mW RoHS Compliant: Yes

MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5A; On Resistance Rds(on):0.037ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:700mW RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor; Transistor Polarity Onsemi - 07R8499 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Transistor Polarity Onsemi
07R8499
Mosfet Transistor; Transistor Polarity Onsemi 07R8499
MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5A; On Resistance Rds(on):0.037ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:700mW RoHS Compliant: Yes

MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5A; On Resistance Rds(on):0.037ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:700mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMA1024NZTR-ND 1173809-FDMA1024NZ 2088-FDMA1024NZ 7396216 7396216P FDMA1024NZ FDMA1024NZ FDMA1024NZ 73R3645
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA1024NZ N-Channel Dual 20V MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Mosfet Transistor; Transistor Polarity Onsemi
Package Type 6-VDFN Exposed Pad SOT3 Reel Mlp MLP 6-VDFN Exposed Pad TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement
PD 1.4 milliwatts 700 milliwatts
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data