Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016002-FDMA1023PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 655pF @ 10V
Maximum Rds On at Id,Vgs: 72 mOhm @ 3.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Mosfet Array 2 P-Channel (Dual) 20V 3.7A 700mW Surface Mount 6-MicroFET (2x2)
Mosfet Array 2 P-Channel (Dual) 20V 3.7A 700mW Surface Mount 6-MicroFET (2x2)
Mosfet Array 2 P-Channel (Dual) 20V 3.7A 700mW Surface Mount 6-MicroFET (2x2)
MOSFETs -20V Dual P-Ch PowerTrench MOSFET Product overview: FDMA1023PZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMA1023PZ can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 3.7A 6MICROFET
Dual MOSFET, Dual P Channel, -3.7 A, -20 V, 60 mohm, -4.5 V, -700 mV RoHS Compliant: Yes
MOSFET 2P-CH 20V 3.7A 6MICROFET
MOSFET -20V Dual P-Ch PowerTrench MOSFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016002-FDMA1023PZ | FDMA1023PZCT-ND | 2088-FDMA1023PZ | FDMA1023PZ | 95W3164 | FDMA1023PZ | FDMA1023PZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMA1023PZ | FET, MOSFET Arrays | Dual -20V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual Mosfet, Dual P Channel, -3.7 A, -20 V, 60 Mohm, -4.5 V, -700 Mv Rohs Compliant Onsemi | FET, MOSFET Arrays | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 700 milliwatts | 1.5 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 6-MicroFET (2x2) | 6-VDFN Exposed Pad | Reel | TO-3 | 6-VDFN Exposed Pad |