onsemi Discrete Semiconductor Products FDMA0104

Description
Trans MOSFET N-CH 20V 9.4A 6-Pin MicroFET T/R
Request a Quote Datasheet
Description
Trans MOSFET N-CH 20V 9.4A 6-Pin MicroFET T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDMA0104 - Rochester Electronics
Newburyport, MA, United States
Trans MOSFET N-CH 20V 9.4A 6-Pin MicroFET T/R

Trans MOSFET N-CH 20V 9.4A 6-Pin MicroFET T/R

Supplier's Site Datasheet
Discrete Semiconductor Products - 104317-FDMA0104 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
104317-FDMA0104
Discrete Semiconductor Products 104317-FDMA0104
Manufacturer: Fairchild Semiconductor Win Source Part Number: 104317-FDMA0104 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: PowerTrench? Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-WDFN Exposed Pad Manufacturer Device Package: MicroFET 2x2 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 9.4A (Ta) Rds On (Max) @ Id, Vgs: 14.5 mOhm @ 9.4A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250μA Gate Charge (Qg) @ Vgs: 17.5nC @ 4.5V Input Capacitance (Ciss) @ Vds: 1680pF @ 10V Power - Max: 700mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 104317-FDMA0104
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: PowerTrench?
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-WDFN Exposed Pad
Manufacturer Device Package: MicroFET 2x2
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 9.4A (Ta)
Rds On (Max) @ Id, Vgs: 14.5 mOhm @ 9.4A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250μA
Gate Charge (Qg) @ Vgs: 17.5nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 1680pF @ 10V
Power - Max: 700mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 20V 9.4A MOSFET Transistor
278-FDMA0104
SMD 20V 9.4A MOSFET Transistor 278-FDMA0104
N-Ch MOSFET, 20V, 9.4A, 14.5mR, Surface Mount Product overview: FDMA0104 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMA0104 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 20V, 9.4A, 14.5mR, Surface Mount Product overview: FDMA0104 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMA0104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMA0104TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMA0104TR-ND
Single FETs, MOSFETs FDMA0104TR-ND
N-Channel 20V 9.4A (Ta) 1.9W (Ta) Surface Mount 6-MicroFET (2x2)

N-Channel 20V 9.4A (Ta) 1.9W (Ta) Surface Mount 6-MicroFET (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMA0104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMA0104
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMA0104
MOSFET N-CH 20V 9.4A 6MICROFET

MOSFET N-CH 20V 9.4A 6MICROFET

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number FDMA0104 104317-FDMA0104 278-FDMA0104 FDMA0104TR-ND FDMA0104
Product Name Discrete Semiconductor Products SMD 20V 9.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data