Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 096608-FDM6296
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 2005pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 11.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
N-CH JFET 30V 11.5A 10.5mR Surface Mount Product overview: FDM6296 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDM6296 can be used for catalog matching and distributor lookup.
N-Channel 30V 11.5A (Ta) 2.1W (Ta) Surface Mount 8-Power33 (3x3)
MOSFET N-CH 30V 11.5A 8POWER33
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 096608-FDM6296 | 278-FDM6296 | FDM6296TR-ND | FDM6296 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM6296 | SMD 30V 11.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | |||
| PD | 2100 milliwatts | 2100 milliwatts |