onsemi 20V 6.8A MOSFET Transistor FDM606P

Description
MOSFET P-CH 20V 6.8A 8MLP Product overview: FDM606P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDM606P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 6.8A 8MLP Product overview: FDM606P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDM606P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 6.8A MOSFET Transistor - 278-FDM606P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 6.8A MOSFET Transistor
278-FDM606P
20V 6.8A MOSFET Transistor 278-FDM606P
MOSFET P-CH 20V 6.8A 8MLP Product overview: FDM606P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDM606P can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 6.8A 8MLP Product overview: FDM606P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDM606P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM606P - 066973-FDM606P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM606P
066973-FDM606P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM606P 066973-FDM606P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066973-FDM606P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.92W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP, MicroFET (3x2) Dimension: 8-SMD, Flat Lead Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.8A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 30nC @ 4.5V Max Input Capacitance: 2200pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 30 mOhm @ 6.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066973-FDM606P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.92W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP, MicroFET (3x2)
Dimension: 8-SMD, Flat Lead Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.8A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 2200pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDM606P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDM606P
MOSFET P-CH 20V 6.8A 8MLP

MOSFET P-CH 20V 6.8A 8MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDM606P 066973-FDM606P FDM606P
Product Name 20V 6.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM606P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1920 milliwatts 1920 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3; 8-MLP, MicroFET (3x2) 8-SMD, Flat Lead Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS18012E44G38553NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details