onsemi 100V MOSFET Transistor FDM3622

Description
MOSFETs 100V N-Ch PowerTrench MOSFET Product overview: FDM3622 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDM3622 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Ch PowerTrench MOSFET Product overview: FDM3622 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDM3622 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V MOSFET Transistor
2088-FDM3622
100V MOSFET Transistor 2088-FDM3622
MOSFETs 100V N-Ch PowerTrench MOSFET Product overview: FDM3622 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDM3622 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Ch PowerTrench MOSFET Product overview: FDM3622 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDM3622 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDM3622DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDM3622DKR-ND
Single FETs, MOSFETs FDM3622DKR-ND
N-Channel 100V 4.4A (Ta) 2.1W (Ta) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 4.4A (Ta) 2.1W (Ta) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDM3622CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDM3622CT-ND
Single FETs, MOSFETs FDM3622CT-ND
N-Channel 100V 4.4A (Ta) 2.1W (Ta) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 4.4A (Ta) 2.1W (Ta) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - FDM3622TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDM3622TR-ND
Single FETs, MOSFETs FDM3622TR-ND
N-Channel 100V 4.4A (Ta) 2.1W (Ta) Surface Mount 8-MLP (3.3x3.3)

N-Channel 100V 4.4A (Ta) 2.1W (Ta) Surface Mount 8-MLP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM3622 - 016001-FDM3622 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM3622
016001-FDM3622
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM3622 016001-FDM3622
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016001-FDM3622 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1090pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016001-FDM3622
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.4A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1090pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet, N Channel, 100V, 4.4A, Power33; Channel Type Onsemi - 87W8826 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 4.4A, Power33; Channel Type Onsemi
87W8826
Mosfet, N Channel, 100V, 4.4A, Power33; Channel Type Onsemi 87W8826
MOSFET, N CHANNEL, 100V, 4.4A, POWER33; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 4.4A, POWER33; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, 4.4A, Power 33, Full Reel; Channel Type Onsemi - 64K0972 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 4.4A, Power 33, Full Reel; Channel Type Onsemi
64K0972
N Channel Mosfet, 100V, 4.4A, Power 33, Full Reel; Channel Type Onsemi 64K0972
N CHANNEL MOSFET, 100V, 4.4A, POWER 33, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.1W RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 4.4A, POWER 33, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.1W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDM3622
MOSFET FDM3622
MOSFET 100V N-Ch PowerTrench MOSFET

MOSFET 100V N-Ch PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDM3622 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDM3622
Single FETs, MOSFETs FDM3622
MOSFET N-CH 100V 4.4A 8MLP

MOSFET N-CH 100V 4.4A 8MLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDM3622 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDM3622
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDM3622
MOSFET N-CH 100V 4.4A 8MLP

MOSFET N-CH 100V 4.4A 8MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDM3622 FDM3622DKR-ND 016001-FDM3622 87W8826 64K0972 FDM3622 FDM3622 FDM3622
Product Name 100V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDM3622 Mosfet, N Channel, 100V, 4.4A, Power33; Channel Type Onsemi N Channel Mosfet, 100V, 4.4A, Power 33, Full Reel; Channel Type Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 2.1 milliwatts 2100 milliwatts 2100 milliwatts 2100 milliwatts
Package Type Reel 8-PowerWDFN SOT3; 8-MLP (3.3x3.3) TO-3 TO-3 8-PowerWDFN 8-PowerWDFN
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data